ARMATEX® SIF 28 is a flexible, silicone and intumescent-coated fiberglass fabric designed for passive fire protection in applications such as cargo covers and fire and smoke barriers. It has a nominal weight of 28 oz/yd² (949 g/m²), a thickness of 0.028 inches (0.71 mm), and a width of 60 inches (1.524 meters). The base fabric withstands temperatures up to 1000°F (538°C), while the coatings are rated to 450°F (232°C). The fabric is certified to MIL-I-24244, ASTM E84, ASTM E162, NFPA 255, NFPA 101 Class A, FAR 125.853 Vertical Burn Test, and NFPA 417. One side is coated with aluminum-colored silicone rubber and the other with off-white intumescent material. Standard roll size is 50 linear yards (45.72 meters).
Mid-Mountain has developed ARMATEX® ISF Coated Fabrics, which combine an intumescent coating on one side with a silicone coating on the other, resulting in a product that is excellent for use in passive fire protection. Originally developed for use as fire and smoke barriers for air cargo, ARMATEX® ISF Coated Fabrics can be used in protective applications outdoors as well due to its high UV resistance, moisture resistance, and mildew resistance.
Mid-Mountain manufactures flexible, coated fabrics for use as fire protective materials in applications such as air cargo covers, fire doors, smoke barriers and construction protective barriers.
ARMATEX® SIF Coated Fabrics are manufactured with a fiberglass fabric coated one side with an intumescent coating, and the other side with a silicone rubber coating. The result is a very durable, flexible fabric that offers increased resistance to flame, moisture and mildew, and dirt. ARMATEX® SIF Coated Fabrics Series are also very UV resistant, therefore excellent products for both indoor or outdoor use.
ARMATEX® SIF 24 AND ARMATEX® SIF 28 can be manufactured in accordance with MIL-I-24244 • ASTM E84 • ASTM E162 • NFPA 101 Class A NFPA 255 • FAR 125.853 Vertical Burn Test • NFPA 417
ARMATEX®SF2 12-NF is manufactured with a high performance fiberglass fabric coated with an innovative polymer coating that enhances strength and flame resistance characteristics. With high UV and weather resistance, ARMATEX®SF2 12-NF is deal for use where a lightweight, flexible fire retardant fabric is needed.
ARMATEX®SF2 12-NF can be manufactured in accordance with ASTM E84 • ASTM E162 • FAR 25.853.
| Mid-Mountain Materials, Inc. | Mid-Mountain Materials, Inc. | |
|---|---|---|
| Product Category | Fabric and Fiber Insulation | Fabric and Fiber Insulation |
| Product Number | ARMATEX® SIF 28 | ARMATEX® SIF 28 |
| Product Name | Intumescent / Silicone Coated Fiberglass | Fire Protective Fiberglass Fabrics SF 10-NF |
| Type | Thermal Insulation; Industrial Fabric | Thermal Insulation; Industrial Fabric |
| Material | Fiberglass | Fiberglass |
| Features | Coated / Sized | Coated / Sized |
| Thickness | 0.0280 inch (0.7112 mm) |