Microwave Photonic Systems, Inc. 20 GHz RF/Fiber Optic Transmitter MP-6000TX

Description
The MP-6000TX is a RF/ Fiber optic Transmitter designed for antenna remoting and broadband RF transmission applications using singlemode fiber optic cable. The transmitter uses a high efficiency Distributed Feedback (DFB) laser diode with an operating wavelength of 1550 nm that provides low noise and high dynamic range performance. The transmitter's temperature stability is controlled with the use of a temperature compensation network. The transmitter provides status monitoring through the use of an onboard processor that communicates with a host computer over an RS-232 I/O interface. The I/O parameters include laser bias current, temperature and alarm status.
Datasheet
Description
The MP-6000TX is a RF/ Fiber optic Transmitter designed for antenna remoting and broadband RF transmission applications using singlemode fiber optic cable. The transmitter uses a high efficiency Distributed Feedback (DFB) laser diode with an operating wavelength of 1550 nm that provides low noise and high dynamic range performance. The transmitter's temperature stability is controlled with the use of a temperature compensation network. The transmitter provides status monitoring through the use of an onboard processor that communicates with a host computer over an RS-232 I/O interface. The I/O parameters include laser bias current, temperature and alarm status.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
20 GHz RF/Fiber Optic Transmitter - MP-6000TX - Microwave Photonic Systems, Inc.
WestChester, PA, USA
20 GHz RF/Fiber Optic Transmitter
MP-6000TX
20 GHz RF/Fiber Optic Transmitter MP-6000TX
The MP-6000TX is a RF/ Fiber optic Transmitter designed for antenna remoting and broadband RF transmission applications using singlemode fiber optic cable. The transmitter uses a high efficiency Distributed Feedback (DFB) laser diode with an operating wavelength of 1550 nm that provides low noise and high dynamic range performance. The transmitter's temperature stability is controlled with the use of a temperature compensation network. The transmitter provides status monitoring through the use of an onboard processor that communicates with a host computer over an RS-232 I/O interface. The I/O parameters include laser bias current, temperature and alarm status.

The MP-6000TX is a RF/ Fiber optic Transmitter designed for antenna remoting and broadband RF transmission applications using singlemode fiber optic cable. The transmitter uses a high efficiency Distributed Feedback (DFB) laser diode with an operating wavelength of 1550 nm that provides low noise and high dynamic range performance. The transmitter's temperature stability is controlled with the use of a temperature compensation network. The transmitter provides status monitoring through the use of an onboard processor that communicates with a host computer over an RS-232 I/O interface. The I/O parameters include laser bias current, temperature and alarm status.

Supplier's Site Datasheet

Technical Specifications

  Microwave Photonic Systems, Inc.
Product Category Fiber Optic Transmitters
Product Number MP-6000TX
Product Name 20 GHz RF/Fiber Optic Transmitter
Light Source Laser Diode
Cable Type Single mode
Connector Type FC (optional feature); SC (optional feature)
Wavelength 1550 nm (15500 Å)
Maximum Optical Output Power 5 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Transmitters - 458687 - RS Components, Ltd.
Specs
Data Rate 0.0160 Gbps
Wavelength 670 nm (6700 Å)
Rise Time 30 ns
View Details
Plastic Optical Fiber (POF) -  - Capella Microsystems, Inc.
Capella Microsystems, Inc.
Specs
Light Source Light Emitting Diode
Data Rate 0.0250 to 0.0500 Gbps
Signal Input: Transistor-Transistor Logic
View Details
L-Band RF Analog Fiber Optic Transmitter - MP-2330TX - Microwave Photonic Systems, Inc.
Specs
Light Source Laser Diode
Connector Type FC (optional feature); SC (optional feature)
Wavelength 3110 to 1550 nm (31100 to 15500 Å)
View Details
1.5 µm Cooled DFB MSA TOSA, 120km, TDM, DWDM & CWDM - 1610 - Broadcom Inc.
Specs
Light Source Laser Diode
Connector Type LC
Data Rate 2.7 Gbps
View Details