Broadcom Inc. 1.5 µm Cooled DFB MSA TOSA, 120km, TDM, DWDM & CWDM 1610

Description
The Avago 1610 Series TOSA is a 2.5 Gb/s transmitter optical subassembly (TOSA) integrating a high-speed laser, a monitor photodiode and a micro-TEC in a small form-factor metallized ceramic package. It is designed for use in small form-factor pluggable (SFP) transceivers and other types of optical modules for high-speed telecommunication and data applications.
Description
The Avago 1610 Series TOSA is a 2.5 Gb/s transmitter optical subassembly (TOSA) integrating a high-speed laser, a monitor photodiode and a micro-TEC in a small form-factor metallized ceramic package. It is designed for use in small form-factor pluggable (SFP) transceivers and other types of optical modules for high-speed telecommunication and data applications.

Suppliers

Company
Product
Description
Supplier Links
1.5 µm Cooled DFB MSA TOSA, 120km, TDM, DWDM & CWDM - 1610 - Broadcom Inc.
San Jose, CA, USA
1.5 µm Cooled DFB MSA TOSA, 120km, TDM, DWDM & CWDM
1610
1.5 µm Cooled DFB MSA TOSA, 120km, TDM, DWDM & CWDM 1610
The Avago 1610 Series TOSA is a 2.5 Gb/s transmitter optical subassembly (TOSA) integrating a high-speed laser, a monitor photodiode and a micro-TEC in a small form-factor metallized ceramic package. It is designed for use in small form-factor pluggable (SFP) transceivers and other types of optical modules for high-speed telecommunication and data applications.

The Avago 1610 Series TOSA is a 2.5 Gb/s transmitter optical subassembly (TOSA) integrating a high-speed laser, a monitor photodiode and a micro-TEC in a small form-factor metallized ceramic package. It is designed for use in small form-factor pluggable (SFP) transceivers and other types of optical modules for high-speed telecommunication and data applications.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Fiber Optic Transmitters
Product Number 1610
Product Name 1.5 µm Cooled DFB MSA TOSA, 120km, TDM, DWDM & CWDM
Light Source Laser Diode
Connector Type LC
Data Rate 2.7 Gbps
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Transmitters - 458685 - RS Components, Ltd.
Specs
Data Rate 0.0160 Gbps
Wavelength 670 nm (6700 Å)
Rise Time 30 ns
View Details
Dual Channel Fiber Optic Isolators - F2900 Series - Versitron, Inc.
Specs
Light Source Light Emitting Diode
Cable Type Single Mode / Multimode
Connector Type ST
View Details
Laser Photonic Integrated Circuits (L-PIC™) -  - MACOM
Specs
Cable Type Single mode
Data Rate 28 to 56 Gbps
Maximum Optical Output Power -6.5 to 4 dBm
View Details