Microtest Corporation PCB Coil Micro-short Tester 9333+6420

Description
The most common application of PCB/FPC wired near-field communication (NFC) applications is the induction coil printed on the inner layer of mobile payment cards. The printed coils may make contact with each other and result in micro-short circuits due to poor silver printing processes which, in turn, lead to poor induction in terminal products or even induction failure and data communication interruption. PCB coil micro-short circuit meter 933 is a non-destructive tester. By applying voltage at both ends of the coil, this resonates a cluster of energy by induction and capacitance charging and discharging. We then use the waveform from release to attenuation to analyze the PCB coils for its insulation, induction amount, and parallel connection-based capacitance change to control micro-short circuiting in coils caused by the production process. Features Multi-channel auto test for up to 8 coils at a time Optional LCR function (frequency 200KHz) High voltage non-destructive pulse pressure measurement technology The best WPC/NFC coil quality test station AC 3000V, DC 3000V, IR 1000V Detect micro-short circuit in between loops within coils by high voltage test Analyze PCB coil insulation, inductance, and parallel connection capacitance change by waveform matching Optional coil impedance characteristic test item (L for inductance and DCR for DC resistance)
Datasheet
Description
The most common application of PCB/FPC wired near-field communication (NFC) applications is the induction coil printed on the inner layer of mobile payment cards. The printed coils may make contact with each other and result in micro-short circuits due to poor silver printing processes which, in turn, lead to poor induction in terminal products or even induction failure and data communication interruption. PCB coil micro-short circuit meter 933 is a non-destructive tester. By applying voltage at both ends of the coil, this resonates a cluster of energy by induction and capacitance charging and discharging. We then use the waveform from release to attenuation to analyze the PCB coils for its insulation, induction amount, and parallel connection-based capacitance change to control micro-short circuiting in coils caused by the production process. Features Multi-channel auto test for up to 8 coils at a time Optional LCR function (frequency 200KHz) High voltage non-destructive pulse pressure measurement technology The best WPC/NFC coil quality test station AC 3000V, DC 3000V, IR 1000V Detect micro-short circuit in between loops within coils by high voltage test Analyze PCB coil insulation, inductance, and parallel connection capacitance change by waveform matching Optional coil impedance characteristic test item (L for inductance and DCR for DC resistance)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Coil Micro-short Tester - 9333+6420 - Microtest Corporation
Xizhi Dist., New Taipei City, Taiwan
PCB Coil Micro-short Tester
9333+6420
PCB Coil Micro-short Tester 9333+6420
The most common application of PCB/FPC wired near-field communication (NFC) applications is the induction coil printed on the inner layer of mobile payment cards. The printed coils may make contact with each other and result in micro-short circuits due to poor silver printing processes which, in turn, lead to poor induction in terminal products or even induction failure and data communication interruption. PCB coil micro-short circuit meter 933 is a non-destructive tester. By applying voltage at both ends of the coil, this resonates a cluster of energy by induction and capacitance charging and discharging. We then use the waveform from release to attenuation to analyze the PCB coils for its insulation, induction amount, and parallel connection-based capacitance change to control micro-short circuiting in coils caused by the production process. Features Multi-channel auto test for up to 8 coils at a time Optional LCR function (frequency 200KHz) High voltage non-destructive pulse pressure measurement technology The best WPC/NFC coil quality test station AC 3000V, DC 3000V, IR 1000V Detect micro-short circuit in between loops within coils by high voltage test Analyze PCB coil insulation, inductance, and parallel connection capacitance change by waveform matching Optional coil impedance characteristic test item (L for inductance and DCR for DC resistance)

The most common application of PCB/FPC wired near-field communication (NFC) applications is the induction coil printed on the inner layer of mobile payment cards. The printed coils may make contact with each other and result in micro-short circuits due to poor silver printing processes which, in turn, lead to poor induction in terminal products or even induction failure and data communication interruption.

PCB coil micro-short circuit meter 933 is a non-destructive tester. By applying voltage at both ends of the coil, this resonates a cluster of energy by induction and capacitance charging and discharging. We then use the waveform from release to attenuation to analyze the PCB coils for its insulation, induction amount, and parallel connection-based capacitance change to control micro-short circuiting in coils caused by the production process.

Features

  • Multi-channel auto test for up to 8 coils at a time
  • Optional LCR function (frequency 200KHz)
  • High voltage non-destructive pulse pressure measurement technology
  • The best WPC/NFC coil quality test station
  • AC 3000V, DC 3000V, IR 1000V
  • Detect micro-short circuit in between loops within coils by high voltage test
  • Analyze PCB coil insulation, inductance, and parallel connection capacitance change by waveform matching
  • Optional coil impedance characteristic test item (L for inductance and DCR for DC resistance)
Supplier's Site Datasheet

Technical Specifications

  Microtest Corporation
Product Category LCR Meters
Product Number 9333+6420
Product Name PCB Coil Micro-short Tester
Form Factor Bench top
Unlock Full Specs
to access all available technical data

Similar Products

UT622A LCR Meter - UT622A - Uni-Trend US
Specs
Form Factor Handheld
Standards and Certifications RoHS
View Details
High Frequency LCR Meter - 6530P - Wayne Kerr Electronics
Wayne Kerr Electronics
Specs
Form Factor Bench top
Display Type Digital
Options & Features Programmable
View Details
2 suppliers
LCR Meter - 6630E - Microtest Corporation
Microtest Corporation
Specs
Form Factor Bench top
Display Type Digital
Output Interface Universal Serial Bus; GPIB; RS232
View Details
LCR Meter - K5050 - REED-Direct
Specs
Form Factor Handheld
Display Type Digital
Display Digits 3 Digits; Plus a 1/2 digit
View Details