Microtest Corporation LCR Meter 6630E

Description
The test frequency of the 6630E economic LCR meter is AC 10Hz-10MHz. and is suitable for the LCR testes of AC signals. The measurement in a continuously changing environment can be executed stage-by-stage with the test frequency and grade, and high-speed continuous tests can be performed under different test and mode conditions. The 6630E LCR meter also supports RS232, USB and GPIB PC connection capabilities to improve the design and test efficiency significantly. (LAN reserved) Features Signal source frequency range: AC 10Hz ~ 10MHz Signal source grade: 10mV ~ 2V / 200μA ~ 20mA Basic accuracy up to ±0.08% ALC function Output resistance 25ω/100ω, switchable Ultra-high measuring speed < 3ms Open circuit/short circuit/load calibration function Up to four component parameters can be selected in the electric meter mode. The induction and DCR values can be measured and displayed simultaneously Auto component classification: Comparator function and Handler BIN classification function Rapid automation and data access function is realizable for USB, GPIB and RS232 interfaces. (LAN Reserved) PC connection data analysis software is available Ultra-low power consumption < 30W, without fans and zero noise
Datasheet
Description
The test frequency of the 6630E economic LCR meter is AC 10Hz-10MHz. and is suitable for the LCR testes of AC signals. The measurement in a continuously changing environment can be executed stage-by-stage with the test frequency and grade, and high-speed continuous tests can be performed under different test and mode conditions. The 6630E LCR meter also supports RS232, USB and GPIB PC connection capabilities to improve the design and test efficiency significantly. (LAN reserved) Features Signal source frequency range: AC 10Hz ~ 10MHz Signal source grade: 10mV ~ 2V / 200μA ~ 20mA Basic accuracy up to ±0.08% ALC function Output resistance 25ω/100ω, switchable Ultra-high measuring speed < 3ms Open circuit/short circuit/load calibration function Up to four component parameters can be selected in the electric meter mode. The induction and DCR values can be measured and displayed simultaneously Auto component classification: Comparator function and Handler BIN classification function Rapid automation and data access function is realizable for USB, GPIB and RS232 interfaces. (LAN Reserved) PC connection data analysis software is available Ultra-low power consumption < 30W, without fans and zero noise
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LCR Meter - 6630E - Microtest Corporation
Xizhi Dist., New Taipei City, Taiwan
LCR Meter
6630E
LCR Meter 6630E
The test frequency of the 6630E economic LCR meter is AC 10Hz-10MHz. and is suitable for the LCR testes of AC signals. The measurement in a continuously changing environment can be executed stage-by-stage with the test frequency and grade, and high-speed continuous tests can be performed under different test and mode conditions. The 6630E LCR meter also supports RS232, USB and GPIB PC connection capabilities to improve the design and test efficiency significantly. (LAN reserved) Features Signal source frequency range: AC 10Hz ~ 10MHz Signal source grade: 10mV ~ 2V / 200μA ~ 20mA Basic accuracy up to ±0.08% ALC function Output resistance 25ω/100ω, switchable Ultra-high measuring speed < 3ms Open circuit/short circuit/load calibration function Up to four component parameters can be selected in the electric meter mode. The induction and DCR values can be measured and displayed simultaneously Auto component classification: Comparator function and Handler BIN classification function Rapid automation and data access function is realizable for USB, GPIB and RS232 interfaces. (LAN Reserved) PC connection data analysis software is available Ultra-low power consumption < 30W, without fans and zero noise

The test frequency of the 6630E economic LCR meter is AC 10Hz-10MHz. and is suitable for the LCR testes of AC signals. The measurement in a continuously changing environment can be executed stage-by-stage with the test frequency and grade, and high-speed continuous tests can be performed under different test and mode conditions. The 6630E LCR meter also supports RS232, USB and GPIB PC connection capabilities to improve the design and test efficiency significantly. (LAN reserved)

Features

  • Signal source frequency range: AC 10Hz ~ 10MHz
  • Signal source grade: 10mV ~ 2V / 200μA ~ 20mA
  • Basic accuracy up to ±0.08%
  • ALC function
  • Output resistance 25Ω/100Ω, switchable
  • Ultra-high measuring speed < 3ms
  • Open circuit/short circuit/load calibration function
  • Up to four component parameters can be selected in the electric meter mode. The induction and DCR values can be measured and displayed simultaneously
  • Auto component classification: Comparator function and Handler BIN classification function
  • Rapid automation and data access function is realizable for USB, GPIB and RS232 interfaces. (LAN Reserved)
  • PC connection data analysis software is available
  • Ultra-low power consumption < 30W, without fans and zero noise
Supplier's Site Datasheet

Technical Specifications

  Microtest Corporation
Product Category LCR Meters
Product Number 6630E
Product Name LCR Meter
Form Factor Bench top
Display Type Digital
Output Interface Universal Serial Bus; GPIB; RS232
Capacitance 0.0 to 1.00E10 microF
Unlock Full Specs
to access all available technical data

Similar Products

UT622E Advanced LCR Meter - UT622E - Uni-Trend US
Specs
Form Factor Handheld
Standards and Certifications RoHS
View Details
Precision LCR Meter - 6366 - Microtest Corporation
Microtest Corporation
Specs
Form Factor Bench top
Display Type Digital
Output Interface Universal Serial Bus; GPIB; RS232
View Details
Precision Component Analyzer - 6440B - Wayne Kerr Electronics
Specs
Form Factor Bench top
Display Type Digital
Options & Features Programmable; Graphical Sweep
View Details
STEMlab 125-14 Z7020 Low Noise Starter Kit -  - Red Pitaya, d.o.o.
Specs
Form Factor Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
Display Type Webpage
Display Digits 3 Digits; 4 Digits; 5 Digits; 6 Digits
View Details