Computer Network Accessories, Inc. 10 Way Audio Cable Tester 603466

Description
10 way audio cable tester with buzzer and LED indicators. Allows quick and convenient audio cable continuity testing for all types of audio cables. LEDs confirm each conductor connection. Rugged, compact, metal construction for long life and reliability. Includes one pair of probes. Suited for the following connectors and their combinations: 6.3mm jack 3.5mm jack XLR 3P (Male/Female) XLR 5P (Male/Female) RCA (Phono) Banana plug 8P Speakon 4P Speakon DIN 3P/5P/7P/8P 5 Pin Mini DIN 9-way switch for selecting connections to be tested Battery check function Power supply: (1) 9V E-Block (included) Dimensions: 7 31/64" x 2 23/64" x 4 21/64"
Description
10 way audio cable tester with buzzer and LED indicators. Allows quick and convenient audio cable continuity testing for all types of audio cables. LEDs confirm each conductor connection. Rugged, compact, metal construction for long life and reliability. Includes one pair of probes. Suited for the following connectors and their combinations: 6.3mm jack 3.5mm jack XLR 3P (Male/Female) XLR 5P (Male/Female) RCA (Phono) Banana plug 8P Speakon 4P Speakon DIN 3P/5P/7P/8P 5 Pin Mini DIN 9-way switch for selecting connections to be tested Battery check function Power supply: (1) 9V E-Block (included) Dimensions: 7 31/64" x 2 23/64" x 4 21/64"

Suppliers

Company
Product
Description
Supplier Links
10 Way Audio Cable Tester - 603466 - Computer Network Accessories, Inc.
Dayton, OH, USA
10 Way Audio Cable Tester
603466
10 Way Audio Cable Tester 603466
10 way audio cable tester with buzzer and LED indicators. Allows quick and convenient audio cable continuity testing for all types of audio cables. LEDs confirm each conductor connection. Rugged, compact, metal construction for long life and reliability. Includes one pair of probes. Suited for the following connectors and their combinations: 6.3mm jack 3.5mm jack XLR 3P (Male/Female) XLR 5P (Male/Female) RCA (Phono) Banana plug 8P Speakon 4P Speakon DIN 3P/5P/7P/8P 5 Pin Mini DIN 9-way switch for selecting connections to be tested Battery check function Power supply: (1) 9V E-Block (included) Dimensions: 7 31/64" x 2 23/64" x 4 21/64"

10 way audio cable tester with buzzer and LED indicators. Allows quick and convenient audio cable continuity testing for all types of audio cables. LEDs confirm each conductor connection. Rugged, compact, metal construction for long life and reliability. Includes one pair of probes.

  • Suited for the following connectors and their combinations:
    • 6.3mm jack
    • 3.5mm jack
    • XLR 3P (Male/Female)
    • XLR 5P (Male/Female)
    • RCA (Phono)
    • Banana plug
    • 8P Speakon
    • 4P Speakon
    • DIN 3P/5P/7P/8P
    • 5 Pin Mini DIN
  • 9-way switch for selecting connections to be tested
  • Battery check function
  • Power supply: (1) 9V E-Block (included)
  • Dimensions: 7 31/64" x 2 23/64" x 4 21/64"
Supplier's Site

Technical Specifications

  Computer Network Accessories, Inc.
Product Category Cable Testers
Product Number 603466
Product Name 10 Way Audio Cable Tester
Unlock Full Specs
to access all available technical data

Similar Products

Cable Fault Meter - PCE-CLT 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Configuration Handheld
Cable Coaxial; Twisted Pair
Test Features Fault Locator
View Details
GIGAtest-E Cable Tester - 260101 - Computer Network Accessories, Inc.
Computer Network Accessories, Inc.
View Details
Cable/Harness Tester - 8740N/8740NA/8740FA - Microtest Corporation
Specs
Configuration Benchtop
Cable Serial; USB
Test Features Hipot
View Details