Microtest Corporation Impulse/Surge Tester 7703

Description
7703 is a 2-channel 5KV impulse winding tester and able to measure inductance down to 0.5uH as well as magnify high-frequency harmonics to prevent shorts between the layers of windings. Mild corona occurring between coils would create harmonics with small amplitude and high frequency (>10MHz) which cannot be detected by a regular impulse winding tester that can only observe mild amplitude without actually identifying the fault. MICROTEST 7703 deploys “High-frequency harmonics analysis HARM “technique to magnify high-frequency harmonics then display them on screen then identify each mild discharge between layers and ensure the quality of each component coil. Features High-frequency harmonics analysis has the capability to detect slot lines Low power non-destructive test analysis Automatic Level Control Function (ALC) Waveform learning comparison to achieve rapid test speed Measure voltage up to 5,000V Measure the lowest inductance to 0.5uH Interchangeable between Chinese and English operational interfaces/ Provide statistic and print functions High-frequency noise signal analysis has the capability to detect slot line Auto voltage Learn function
Datasheet
Description
7703 is a 2-channel 5KV impulse winding tester and able to measure inductance down to 0.5uH as well as magnify high-frequency harmonics to prevent shorts between the layers of windings. Mild corona occurring between coils would create harmonics with small amplitude and high frequency (>10MHz) which cannot be detected by a regular impulse winding tester that can only observe mild amplitude without actually identifying the fault. MICROTEST 7703 deploys “High-frequency harmonics analysis HARM “technique to magnify high-frequency harmonics then display them on screen then identify each mild discharge between layers and ensure the quality of each component coil. Features High-frequency harmonics analysis has the capability to detect slot lines Low power non-destructive test analysis Automatic Level Control Function (ALC) Waveform learning comparison to achieve rapid test speed Measure voltage up to 5,000V Measure the lowest inductance to 0.5uH Interchangeable between Chinese and English operational interfaces/ Provide statistic and print functions High-frequency noise signal analysis has the capability to detect slot line Auto voltage Learn function
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Impulse/Surge Tester - 7703 - Microtest Corporation
Xizhi Dist., New Taipei City, Taiwan
Impulse/Surge Tester
7703
Impulse/Surge Tester 7703
7703 is a 2-channel 5KV impulse winding tester and able to measure inductance down to 0.5uH as well as magnify high-frequency harmonics to prevent shorts between the layers of windings. Mild corona occurring between coils would create harmonics with small amplitude and high frequency (>10MHz) which cannot be detected by a regular impulse winding tester that can only observe mild amplitude without actually identifying the fault. MICROTEST 7703 deploys “High-frequency harmonics analysis HARM “technique to magnify high-frequency harmonics then display them on screen then identify each mild discharge between layers and ensure the quality of each component coil. Features High-frequency harmonics analysis has the capability to detect slot lines Low power non-destructive test analysis Automatic Level Control Function (ALC) Waveform learning comparison to achieve rapid test speed Measure voltage up to 5,000V Measure the lowest inductance to 0.5uH Interchangeable between Chinese and English operational interfaces/ Provide statistic and print functions High-frequency noise signal analysis has the capability to detect slot line Auto voltage Learn function

7703 is a 2-channel 5KV impulse winding tester and able to measure inductance down to 0.5uH as well as magnify high-frequency harmonics to prevent shorts between the layers of windings. Mild corona occurring between coils would create harmonics with small amplitude and high frequency (>10MHz) which cannot be detected by a regular impulse winding tester that can only observe mild amplitude without actually identifying the fault. MICROTEST 7703 deploys “High-frequency harmonics analysis HARM “technique to magnify high-frequency harmonics then display them on screen then identify each mild discharge between layers and ensure the quality of each component coil.

Features

  • High-frequency harmonics analysis has the capability to detect slot lines
  • Low power non-destructive test analysis
  • Automatic Level Control Function (ALC)
  • Waveform learning comparison to achieve rapid test speed
  • Measure voltage up to 5,000V
  • Measure the lowest inductance to 0.5uH
  • Interchangeable between Chinese and English operational interfaces/ Provide statistic and print functions
  • High-frequency noise signal analysis has the capability to detect slot line
  • Auto voltage Learn function
Supplier's Site Datasheet

Technical Specifications

  Microtest Corporation
Product Category Electrical Safety Testers
Product Number 7703
Product Name Impulse/Surge Tester
AC Voltage Out 200 to 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Bias Current Source - 6375 + 6220 - Microtest Corporation
Specs
DC Current Out 0.0 to 40 amps
Operating Temperature 50 to 104 F (10 to 40 C)
Form Factor Bench Top
View Details
Voltage Indicator, Non-Flashing LEDs - R-T3WS-LCH - Grace Engineered Products, Inc.
Specs
Operating Temperature 32 to 140 F (0.0 to 60 C)
Form Factor Electrical Panel Mounted
Safety Agency Rating CE; UL Listing Mark
View Details
Multi-Function Electrical Safety Tester - Model 6330 - Slaughter Company (SCI)
Specs
Types of Measurements AC Dielectric; DC Dielectric; Insulation Resistance; DC Hipot; AC Hipot; Line Leakage; Ground Bond
AC Voltage Out 0.0 to 4000 volts
AC Current Out 3 to 30 amps
View Details