Microtest Corporation Datasheets for Electrical Safety Testers
Electrical safety testers are instruments used to test diverse electrical safety such as testing outlet polarity, line voltage level, ampere rating, medical equipment, and others.
Electrical Safety Testers: Learn more
| Product Name | Notes |
|---|---|
| 7703 is a 2-channel 5KV impulse winding tester and able to measure inductance down to 0.5uH as well as magnify high-frequency harmonics to prevent shorts between the layers of windings. | |
| 7713 is a 2-channel 10KV impulse winding tester and able to measure inductance down to 0.5uH as well as magnify high-frequency harmonics to prevent shorts between the layers of windings. | |
| Coils are used in a wide range of applications e.g. transformer, motor, generator, ignition coil for cars and motorcycles, relay, electromagnet, filter and various inductors, nearly all the electronic and... | |
| Regardless of the difficulties to run tests in a narrow space, MICROTEST DC Bias 6210、6220、6240 has an exclusive internal temperature–rising scan function to obtain the parameters of coils during such... |