Grace Engineered Products, Inc. Voltage Portal R-1A-LPA

Description
▶ A Permanent Electrical Safety Device that is easy to install on grounded metallic electrical enclosures (Type 4, 4x and 12) without the need for additional wiring when used with R-3W series voltage indicators. ▶ Allows workers to quickly and safely validate electrical energy from outside the electrical enclosure with a NCVD pen. ▶ All three phases are wired thru one device, improving accuracy during energy verification. ▶ Provides a safer and more productive method of performing LOTO, while exceeding NFPA 70E and meeting the OSHA energy isolation principle.
Description
▶ A Permanent Electrical Safety Device that is easy to install on grounded metallic electrical enclosures (Type 4, 4x and 12) without the need for additional wiring when used with R-3W series voltage indicators. ▶ Allows workers to quickly and safely validate electrical energy from outside the electrical enclosure with a NCVD pen. ▶ All three phases are wired thru one device, improving accuracy during energy verification. ▶ Provides a safer and more productive method of performing LOTO, while exceeding NFPA 70E and meeting the OSHA energy isolation principle.

Suppliers

Company
Product
Description
Supplier Links
Voltage Portal - R-1A-LPA - Grace Engineered Products, Inc.
Davenport, IA, USA
Voltage Portal
R-1A-LPA
Voltage Portal R-1A-LPA
▶ A Permanent Electrical Safety Device that is easy to install on grounded metallic electrical enclosures (Type 4, 4x and 12) without the need for additional wiring when used with R-3W series voltage indicators. ▶ Allows workers to quickly and safely validate electrical energy from outside the electrical enclosure with a NCVD pen. ▶ All three phases are wired thru one device, improving accuracy during energy verification. ▶ Provides a safer and more productive method of performing LOTO, while exceeding NFPA 70E and meeting the OSHA energy isolation principle.

▶ A Permanent Electrical Safety Device that is easy to install on
grounded metallic electrical enclosures (Type 4, 4x and 12)
without the need for additional wiring when used with R-3W
series voltage indicators.

▶ Allows workers to quickly and safely validate electrical
energy from outside the electrical enclosure with a NCVD pen.

▶ All three phases are wired thru one device, improving
accuracy during energy verification.

▶ Provides a safer and more productive method of performing
LOTO, while exceeding NFPA 70E and meeting the OSHA
energy isolation principle.

Supplier's Site

Technical Specifications

  Grace Engineered Products, Inc.
Product Category Electrical Safety Testers
Product Number R-1A-LPA
Product Name Voltage Portal
Operating Temperature -4 to 140 F (-20 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

PSC/Load Tester Loop Impedance - 1825 LP - Hoyt Electrical Instrument Works, Inc.
Hoyt Electrical Instrument Works, Inc.
Specs
AC Voltage Out 50 to 80 volts
Resistance Range 3.00E-5 to 2 kohms
Operating Temperature 14 to 104 F (-10 to 40 C)
View Details
Voltage Indicator, Non-Flashing LEDs - R-3W-SR - Grace Engineered Products, Inc.
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
Form Factor Electrical Panel Mounted
Safety Agency Rating CE; UL Listing Mark
View Details