Micropower LLC Micropower ST80 80/80

Description
Micropower ST is a 3-phase battery charger with capacities of up to 9 kW. The charger features a compact yet efficient design and functions as a stand-alone unit that can be wall-mounted. Micropower ST features an intuitive, user-friendly interface designed with operators in mind. It is easily recognizable from a distance, featuring a graphic display and keypad to minimize the risk of misuse. The charger series is simple and fast to install, with a pre-mounted wall bracket and a keyhole on top for easy mounting. Designed for convenience, it can be mounted using a cordless screwdriver. Additionally, cable holders are included for wall-mounting, eliminating the need for additional purchases or installation costs. This simplicity in installation reduces potential downtime and costs. Configuration of the Micropower ST is streamlined with the GET app, which connects via NFC. Through the app, users can check, change, copy, and send configurations between devices in no time.
Request a Quote
Description
Micropower ST is a 3-phase battery charger with capacities of up to 9 kW. The charger features a compact yet efficient design and functions as a stand-alone unit that can be wall-mounted. Micropower ST features an intuitive, user-friendly interface designed with operators in mind. It is easily recognizable from a distance, featuring a graphic display and keypad to minimize the risk of misuse. The charger series is simple and fast to install, with a pre-mounted wall bracket and a keyhole on top for easy mounting. Designed for convenience, it can be mounted using a cordless screwdriver. Additionally, cable holders are included for wall-mounting, eliminating the need for additional purchases or installation costs. This simplicity in installation reduces potential downtime and costs. Configuration of the Micropower ST is streamlined with the GET app, which connects via NFC. Through the app, users can check, change, copy, and send configurations between devices in no time.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Micropower ST80 80/80 -  - Micropower LLC
Troy, OH, United States
Micropower ST80 80/80
Micropower ST80 80/80
Micropower ST is a 3-phase battery charger with capacities of up to 9 kW. The charger features a compact yet efficient design and functions as a stand-alone unit that can be wall-mounted. Micropower ST features an intuitive, user-friendly interface designed with operators in mind. It is easily recognizable from a distance, featuring a graphic display and keypad to minimize the risk of misuse. The charger series is simple and fast to install, with a pre-mounted wall bracket and a keyhole on top for easy mounting. Designed for convenience, it can be mounted using a cordless screwdriver. Additionally, cable holders are included for wall-mounting, eliminating the need for additional purchases or installation costs. This simplicity in installation reduces potential downtime and costs. Configuration of the Micropower ST is streamlined with the GET app, which connects via NFC. Through the app, users can check, change, copy, and send configurations between devices in no time.

Micropower ST is a 3-phase battery charger with capacities of up to 9 kW. The charger features a compact yet efficient design and functions as a stand-alone unit that can be wall-mounted.
Micropower ST features an intuitive, user-friendly interface designed with operators in mind. It is easily recognizable from a distance, featuring a graphic display and keypad to minimize the risk of misuse.
The charger series is simple and fast to install, with a pre-mounted wall bracket and a keyhole on top for easy mounting. Designed for convenience, it can be mounted using a cordless screwdriver. Additionally, cable holders are included for wall-mounting, eliminating the need for additional purchases or installation costs. This simplicity in installation reduces potential downtime and costs.
Configuration of the Micropower ST is streamlined with the GET app, which connects via NFC. Through the app, users can check, change, copy, and send configurations between devices in no time.

Supplier's Site

Technical Specifications

  Micropower LLC
Product Category Battery Chargers
Product Name Micropower ST80 80/80
Charger Type Automotive / Electrical Vehicle; Industrial / Plant Automation and Control
Approval CE
Input Voltage 380 to 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

LION 260 120/180 -  - Micropower LLC
Micropower LLC
Specs
Charger Type Automotive / Electrical Vehicle; Industrial / Plant Automation and Control
Approval UL
Input Voltage 460 to 480 volts
View Details
Micropower SL260 120/180 -  - Micropower LLC
Specs
Charger Type Automotive / Electrical Vehicle; Industrial / Plant Automation and Control
Approval CE
Input Voltage 380 to 440 volts
View Details
ACCESS 50 24/100 -  - Micropower LLC
Micropower LLC
Specs
Charger Type Automotive / Electrical Vehicle; Industrial / Plant Automation and Control
Approval CE
Input Voltage 200 to 240 volts
View Details
PAC/PAP 1300UL 1300W 48/25 -  - Micropower LLC
Specs
Charger Type Automotive / Electrical Vehicle; Industrial / Plant Automation and Control
Input Voltage 30 to 132 volts
Current 25.0 amps
View Details