Micropower LLC Micropower SQ60 24/200

Description
Micropower SQ is a 3-phase battery charger with capacities of up to 9 kW. The charger features a compact yet efficient design and is a stand-alone unit that can be wall-mounted. Micropower SQ features an intuitive, user-friendly interface designed with the operator in mind. It is easily identifiable from a distance and includes an easy-to-use keypad, reducing the risk of misuse. The charger series is simple and quick to install. It comes with a pre-mounted wall bracket, a keyhole on top, and is designed for easy mounting with a cordless screwdriver. Cable holders are included for wall-mounting, eliminating the need for additional purchases or installation costs. Simplified installation is crucial, and with Micropower SQ you reduce both installation downtime and total costs. Configuring the Micropower SQ is effortless using the GET app and connecting via NFC. Through the app, users can easily check, modify, duplicate, and transfer configurations between devices in no time.
Request a Quote
Description
Micropower SQ is a 3-phase battery charger with capacities of up to 9 kW. The charger features a compact yet efficient design and is a stand-alone unit that can be wall-mounted. Micropower SQ features an intuitive, user-friendly interface designed with the operator in mind. It is easily identifiable from a distance and includes an easy-to-use keypad, reducing the risk of misuse. The charger series is simple and quick to install. It comes with a pre-mounted wall bracket, a keyhole on top, and is designed for easy mounting with a cordless screwdriver. Cable holders are included for wall-mounting, eliminating the need for additional purchases or installation costs. Simplified installation is crucial, and with Micropower SQ you reduce both installation downtime and total costs. Configuring the Micropower SQ is effortless using the GET app and connecting via NFC. Through the app, users can easily check, modify, duplicate, and transfer configurations between devices in no time.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Micropower SQ60 24/200 -  - Micropower LLC
Troy, OH, United States
Micropower SQ60 24/200
Micropower SQ60 24/200
Micropower SQ is a 3-phase battery charger with capacities of up to 9 kW. The charger features a compact yet efficient design and is a stand-alone unit that can be wall-mounted. Micropower SQ features an intuitive, user-friendly interface designed with the operator in mind. It is easily identifiable from a distance and includes an easy-to-use keypad, reducing the risk of misuse. The charger series is simple and quick to install. It comes with a pre-mounted wall bracket, a keyhole on top, and is designed for easy mounting with a cordless screwdriver. Cable holders are included for wall-mounting, eliminating the need for additional purchases or installation costs. Simplified installation is crucial, and with Micropower SQ you reduce both installation downtime and total costs. Configuring the Micropower SQ is effortless using the GET app and connecting via NFC. Through the app, users can easily check, modify, duplicate, and transfer configurations between devices in no time.

Micropower SQ is a 3-phase battery charger with capacities of up to 9 kW. The charger features a compact yet efficient design and is a stand-alone unit that can be wall-mounted.
Micropower SQ features an intuitive, user-friendly interface designed with the operator in mind. It is easily identifiable from a distance and includes an easy-to-use keypad, reducing the risk of misuse.
The charger series is simple and quick to install. It comes with a pre-mounted wall bracket, a keyhole on top, and is designed for easy mounting with a cordless screwdriver. Cable holders are included for wall-mounting, eliminating the need for additional purchases or installation costs. Simplified installation is crucial, and with Micropower SQ you reduce both installation downtime and total costs.
Configuring the Micropower SQ is effortless using the GET app and connecting via NFC. Through the app, users can easily check, modify, duplicate, and transfer configurations between devices in no time.

Supplier's Site

Technical Specifications

  Micropower LLC
Product Category Battery Chargers
Product Name Micropower SQ60 24/200
Charger Type Automotive / Electrical Vehicle; Industrial / Plant Automation and Control
Approval CE
Input Voltage 380 to 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

LION 130 48/220 -  - Micropower LLC
Micropower LLC
Specs
Charger Type Automotive / Electrical Vehicle; Industrial / Plant Automation and Control
Approval UL
Input Voltage 460 to 480 volts
View Details
Micropower SL250 80/260 -  - Micropower LLC
Specs
Charger Type Automotive / Electrical Vehicle; Industrial / Plant Automation and Control
Approval CE
Input Voltage 380 to 440 volts
View Details
Micropower SL180 96/160 -  - Micropower LLC
Specs
Charger Type Automotive / Electrical Vehicle; Industrial / Plant Automation and Control
Approval UL
Input Voltage 480 volts
View Details
Micropower SX23 24/80 -  - Micropower LLC
Specs
Charger Type Automotive / Electrical Vehicle; Industrial / Plant Automation and Control
Approval CE
Input Voltage 220 to 240 volts
View Details