Micropac Industries, Inc. 61063

Description
The 61063 is a Silicon Photodiode in a package designed to be mounted in a double-clad printed circuit board. It is lensed for minimum response to stray light. Fast operating speed makes this device the best option in applications where speed considerations predominate. Available custom binned to customer specifications or screened to MIL-PRF-19500. Features: · Hermetically sealed · Fast switching speed · Small package · Suitable for high-density PC board mounting
Description
The 61063 is a Silicon Photodiode in a package designed to be mounted in a double-clad printed circuit board. It is lensed for minimum response to stray light. Fast operating speed makes this device the best option in applications where speed considerations predominate. Available custom binned to customer specifications or screened to MIL-PRF-19500. Features: · Hermetically sealed · Fast switching speed · Small package · Suitable for high-density PC board mounting

Suppliers

Company
Product
Description
Supplier Links
The 61063 is a Silicon Photodiode in a package designed to be mounted in a double-clad printed circuit board. It is lensed for minimum response to stray light. Fast operating speed makes this device the best option in applications where speed considerations predominate. Available custom binned to customer specifications or screened to MIL-PRF-19500. Features: · Hermetically sealed · Fast switching speed · Small package · Suitable for high-density PC board mounting

The 61063 is a Silicon Photodiode in a package designed to be mounted in a double-clad printed circuit board. It is lensed for minimum response to stray light. Fast operating speed makes this device the best option in applications where speed considerations predominate. Available custom binned to customer specifications or screened to MIL-PRF-19500.

Features:
· Hermetically sealed
· Fast switching speed
· Small package
· Suitable for high-density PC board mounting

Supplier's Site

Technical Specifications

  Micropac Industries, Inc.
Product Category Photodiodes
Product Number 61063
Photodiode Type PN Photodiode; PIN Photodiode (optional feature)
Photodiode Spectral Response Visible
Spectral Response Range 290 to 1200 nm (2900 to 12000 Å)
Peak Sensitivity Wavelength 800 nm (8000 Å)
Photodiode Material Silicon
Unlock Full Specs
to access all available technical data

Similar Products

Integrating Sphere Detector, Collimated Beam, 3.3 in., 800-1650 nm - 819C-IG-3.3-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Si photodiode arrays - S12859-021 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response X-ray
Spectral Response Range 340 to 1100 nm (3400 to 11000 Å)
Peak Sensitivity Wavelength 920 nm (9200 Å)
View Details
Si-PIN X-ray Detector - XPIN® XT-AB - MOXTEK, Inc.
Specs
Photodiode Type PIN Photodiode
Photodiode Spectral Response X-ray
Photodiode Material Silicon
View Details