RF TX IC ASK 868-928MHZ 8TSSOP Product overview: T5750-6AQ from Microchip Technology is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 928MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 928MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-T5750-6AQ can be used for catalog matching and distributor lookup.
Win Source Part Number: 1198195-T5750-6AQ
Category: RF/IF and RFID>RF Transmitters
Package: Tape & Reel (TR),Cut Tape (CT)
Applications: General Purpose Data Transmission Systems
Standard Package: 5,000
Mounting: SMD (SMT)
Frequency: 868MHz ~ 928MHz
Power - Output: 5.5dBm
Data Interface: PCB, Surface Mount
Data Rate (Max): 32kBaud
Modulation or Protocol: ASK, FSK
Antenna Connector: PCB, Surface Mount
Current - Transmitting: 8.5mA
Voltage - Supply: 2V ~ 4V
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): T57506AQ;
ECCN: 3A001A3
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: T5750-6AS-ND,T5750-6
Product Status: Obsolete
RoHS Status: RoHS non-compliant
"RF Transmitter ASK, FSK 868MHz ~ 928MHz 5.5dBm 32kBaud PCB, Surface Mount Antenna 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
RF TX IC ASK 868-928MHZ 8TSSOP
RF Transmitter ASK, FSK 868MHz ~ 928MHz 5.5dBm 32kBaud PCB, Surface Mount Antenna 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | RF Transmitters | RF Transmitters | RF Modules | RF Transmitters | RF Transmitters |
| Product Number | 871-T5750-6AQ | 1198195-T5750-6AQ | T5750-6AQTR-ND | T5750-6AQ | T5750-6AQ |
| Product Name | 928MHZ Rf Transmitter | RF/IF and RFID - RF Transmitters | RF Transmitters | RF and Wireless - RF Transmitters | RF Transmitters |
| Applications | General Purpose Data Transmission Systems | General Purpose Data Transmission Systems | General Purpose Data Transmission Systems | ||
| Package Type | Tape & Reel (TR) | Surface Mount; SMD (SMT) | Surface Mount; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Surface Mount; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |
| RF Modulation | ASK, FSK | Amplitude Shift Key; Frequency Shift Key | |||
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Communication Interface | PCB, Surface Mount |