Microchip Technology, Inc. TMC2005

Description
When configuring a network, the maximum number of nodes and the maximum cable length are limited by the electric capacity of the transceiver. In this case, the network is expanded by a piece of equipment called a "HUB" or "repeater". It may be necessary to have a converter between coax, T/P and the fiber cable. It is easy to design a HUB or repeater because the TMC2005 has various features for expanding such a network.It can connect with HYC9088, RS485 transceiver, HYC5000/4000/2000 and TTL interface for optical module. It can connect with three different transceivers at the same time and convert the media of each. (The data rate cannot be converted. It is necessary to operate all nodes in the same network at the same data rate.) The Hubs can be expanded by connecting two or more TMC2005 chips. By setting one of 5 ports to open-drain output, the Hub can be expanded to either 12 or 16 ports. Additional Features ARCNET Hub Circuit for ARCNET Protocol (Data Rate from 156.25 Kbps to 10 Mbps) Able to Connect Various Transceivers Directly Device Includes TX/RX Timing Circuit for 5 Port Hub and Direction Control Circuit, Jitter Correct Circuit and Noise Cancel Circuit Easy to Design 8 or 12 Port Hub Can Connect with HYC9088 in Normal Mode Can Connect with RS485 Transceiver, HYC5000/4000/2000, Opt Module and TTL Interface in Backplane Mode Supports Both Normal and Backplane Mode at the Same Time for Media Conversion +5V Single Power
Datasheet
Description
When configuring a network, the maximum number of nodes and the maximum cable length are limited by the electric capacity of the transceiver. In this case, the network is expanded by a piece of equipment called a "HUB" or "repeater". It may be necessary to have a converter between coax, T/P and the fiber cable. It is easy to design a HUB or repeater because the TMC2005 has various features for expanding such a network.It can connect with HYC9088, RS485 transceiver, HYC5000/4000/2000 and TTL interface for optical module. It can connect with three different transceivers at the same time and convert the media of each. (The data rate cannot be converted. It is necessary to operate all nodes in the same network at the same data rate.) The Hubs can be expanded by connecting two or more TMC2005 chips. By setting one of 5 ports to open-drain output, the Hub can be expanded to either 12 or 16 ports. Additional Features ARCNET Hub Circuit for ARCNET Protocol (Data Rate from 156.25 Kbps to 10 Mbps) Able to Connect Various Transceivers Directly Device Includes TX/RX Timing Circuit for 5 Port Hub and Direction Control Circuit, Jitter Correct Circuit and Noise Cancel Circuit Easy to Design 8 or 12 Port Hub Can Connect with HYC9088 in Normal Mode Can Connect with RS485 Transceiver, HYC5000/4000/2000, Opt Module and TTL Interface in Backplane Mode Supports Both Normal and Backplane Mode at the Same Time for Media Conversion +5V Single Power
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - TMC2005 - Microchip Technology, Inc.
Chandler, AZ, United States
When configuring a network, the maximum number of nodes and the maximum cable length are limited by the electric capacity of the transceiver. In this case, the network is expanded by a piece of equipment called a "HUB" or "repeater". It may be necessary to have a converter between coax, T/P and the fiber cable. It is easy to design a HUB or repeater because the TMC2005 has various features for expanding such a network.It can connect with HYC9088, RS485 transceiver, HYC5000/4000/2000 and TTL interface for optical module. It can connect with three different transceivers at the same time and convert the media of each. (The data rate cannot be converted. It is necessary to operate all nodes in the same network at the same data rate.) The Hubs can be expanded by connecting two or more TMC2005 chips. By setting one of 5 ports to open-drain output, the Hub can be expanded to either 12 or 16 ports. Additional Features ARCNET Hub Circuit for ARCNET Protocol (Data Rate from 156.25 Kbps to 10 Mbps) Able to Connect Various Transceivers Directly Device Includes TX/RX Timing Circuit for 5 Port Hub and Direction Control Circuit, Jitter Correct Circuit and Noise Cancel Circuit Easy to Design 8 or 12 Port Hub Can Connect with HYC9088 in Normal Mode Can Connect with RS485 Transceiver, HYC5000/4000/2000, Opt Module and TTL Interface in Backplane Mode Supports Both Normal and Backplane Mode at the Same Time for Media Conversion +5V Single Power

When configuring a network, the maximum number of nodes and the maximum cable length are limited by the electric capacity of the transceiver. In this case, the network is expanded by a piece of equipment called a "HUB" or "repeater". It may be necessary to have a converter between coax, T/P and the fiber cable. It is easy to design a HUB or repeater because the TMC2005 has various features for expanding such a network.It can connect with HYC9088, RS485 transceiver, HYC5000/4000/2000 and TTL interface for optical module. It can connect with three different transceivers at the same time and convert the media of each. (The data rate cannot be converted. It is necessary to operate all nodes in the same network at the same data rate.) The Hubs can be expanded by connecting two or more TMC2005 chips. By setting one of 5 ports to open-drain output, the Hub can be expanded to either 12 or 16 ports.

Additional Features

    • ARCNET Hub Circuit for ARCNET Protocol (Data Rate from 156.25 Kbps to 10 Mbps)
    • Able to Connect Various Transceivers Directly
    • Device Includes TX/RX Timing Circuit for 5 Port Hub and Direction Control Circuit, Jitter Correct Circuit and Noise Cancel Circuit
    • Easy to Design 8 or 12 Port Hub
    • Can Connect with HYC9088 in Normal Mode
    • Can Connect with RS485 Transceiver, HYC5000/4000/2000, Opt Module and TTL Interface in Backplane Mode
    • Supports Both Normal and Backplane Mode at the Same Time for Media Conversion
    • +5V Single Power
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category RF Repeaters
Product Number TMC2005
Package Type Surface Mount; ['LQFP']
Unlock Full Specs
to access all available technical data

Similar Products

DPD Optic Repeater -  - ACE Antenna Company
ACE Antenna Company
Specs
Package Type Connectorized
View Details
378 to 512 MHz Radio (LMR) Repeater System - IDAS-340/LMR - Microwave Photonic Systems, Inc.
Specs
Frequency 378 to 512 MHz
Maximum Gain 80 dB
Output Power 0.5012 to 5.01 watts
View Details
CoaXPress 2.0 Transmitter/Receiver/Repeater - EQCO31X20 - Microchip Technology, Inc.
Specs
Package Type Surface Mount; ['QFN']
View Details