The TC7660 is a pin-compatible replacement for the Industry standard TC7660 charge pump voltage converter. It converts a +1.5V to +10V input to a corresponding – 1.5V to -10V output using only two low-cost capacitors,eliminati
ng inductors and their associated cost,size and EMI. The on-board oscillator operates at a nominal frequency of 10kHz.Operation below 10kHz (for lower supply current applications)is possible by connecting an external capacitor from OSC to ground (with pin 1 open). The TC7660 is available in both 8-pin DIP and 8-pin SOIC packages in commercial and extended temperature ranges.
Additional Features
Converts +5V Logic Supply to ±5V System
Efficient Voltage Conversion: 99.9%
Excellent Power Efficiency: 98%
Low Power Supply: 80µA @ 5VIN
Low Cost and Easy to Use — Only Two External Capacitors Required
RS232 Negative Power Supply
Improved ESD Protection: Up to 3kV
No Dx Diode Required for High Voltage Operation
The TC7660 is a pin-compatible replacement for the Industry standard TC7660 charge pump voltage converter. It converts a +1.5V to +10V input to a corresponding – 1.5V to -10V output using only two low-cost capacitors,eliminating inductors and their associated cost,size and EMI. The on-board oscillator operates at a nominal frequency of 10kHz.Operation below 10kHz (for lower supply current applications)is possible by connecting an external capacitor from OSC to ground (with pin 1 open). The TC7660 is available in both 8-pin DIP and 8-pin SOIC packages in commercial and extended temperature ranges.
Additional Features
- Converts +5V Logic Supply to ±5V System
- Efficient Voltage Conversion: 99.9%
- Excellent Power Efficiency: 98%
- Low Power Supply: 80µA @ 5VIN
- Low Cost and Easy to Use — Only Two External Capacitors Required
- RS232 Negative Power Supply
- Improved ESD Protection: Up to 3kV
- No Dx Diode Required for High Voltage Operation