Microchip Technology, Inc. Charge Pump DC-DC Voltage Converter en010576

Description
The TC7660 is a pin-compatible replacement for the Industry standard TC7660 charge pump voltage converter. It converts a +1.5V to +10V input to a corresponding – 1.5V to -10V output using only two low-cost capacitors,eliminati ng inductors and their associated cost,size and EMI. The on-board oscillator operates at a nominal frequency of 10kHz.Operation below 10kHz (for lower supply current applications)is possible by connecting an external capacitor from OSC to ground (with pin 1 open). The TC7660 is available in both 8-pin DIP and 8-pin SOIC packages in commercial and extended temperature ranges. Additional Features Converts +5V Logic Supply to ±5V System Efficient Voltage Conversion: 99.9% Excellent Power Efficiency: 98% Low Power Supply: 80µA @ 5VIN Low Cost and Easy to Use — Only Two External Capacitors Required RS232 Negative Power Supply Improved ESD Protection: Up to 3kV No Dx Diode Required for High Voltage Operation
Datasheet
Description
The TC7660 is a pin-compatible replacement for the Industry standard TC7660 charge pump voltage converter. It converts a +1.5V to +10V input to a corresponding – 1.5V to -10V output using only two low-cost capacitors,eliminati ng inductors and their associated cost,size and EMI. The on-board oscillator operates at a nominal frequency of 10kHz.Operation below 10kHz (for lower supply current applications)is possible by connecting an external capacitor from OSC to ground (with pin 1 open). The TC7660 is available in both 8-pin DIP and 8-pin SOIC packages in commercial and extended temperature ranges. Additional Features Converts +5V Logic Supply to ±5V System Efficient Voltage Conversion: 99.9% Excellent Power Efficiency: 98% Low Power Supply: 80µA @ 5VIN Low Cost and Easy to Use — Only Two External Capacitors Required RS232 Negative Power Supply Improved ESD Protection: Up to 3kV No Dx Diode Required for High Voltage Operation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Charge Pump DC-DC Voltage Converter - en010576 - Microchip Technology, Inc.
Chandler, AZ, United States
Charge Pump DC-DC Voltage Converter
en010576
Charge Pump DC-DC Voltage Converter en010576
The TC7660 is a pin-compatible replacement for the Industry standard TC7660 charge pump voltage converter. It converts a +1.5V to +10V input to a corresponding – 1.5V to -10V output using only two low-cost capacitors,eliminati ng inductors and their associated cost,size and EMI. The on-board oscillator operates at a nominal frequency of 10kHz.Operation below 10kHz (for lower supply current applications)is possible by connecting an external capacitor from OSC to ground (with pin 1 open). The TC7660 is available in both 8-pin DIP and 8-pin SOIC packages in commercial and extended temperature ranges. Additional Features Converts +5V Logic Supply to ±5V System Efficient Voltage Conversion: 99.9% Excellent Power Efficiency: 98% Low Power Supply: 80µA @ 5VIN Low Cost and Easy to Use — Only Two External Capacitors Required RS232 Negative Power Supply Improved ESD Protection: Up to 3kV No Dx Diode Required for High Voltage Operation

The TC7660 is a pin-compatible replacement for the Industry standard TC7660 charge pump voltage converter. It converts a +1.5V to +10V input to a corresponding – 1.5V to -10V output using only two low-cost capacitors,eliminating inductors and their associated cost,size and EMI. The on-board oscillator operates at a nominal frequency of 10kHz.Operation below 10kHz (for lower supply current applications)is possible by connecting an external capacitor from OSC to ground (with pin 1 open). The TC7660 is available in both 8-pin DIP and 8-pin SOIC packages in commercial and extended temperature ranges.

Additional Features

    • Converts +5V Logic Supply to ±5V System
    • Efficient Voltage Conversion: 99.9%
    • Excellent Power Efficiency: 98%
    • Low Power Supply: 80µA @ 5VIN
    • Low Cost and Easy to Use — Only Two External Capacitors Required
    • RS232 Negative Power Supply
    • Improved ESD Protection: Up to 3kV
    • No Dx Diode Required for High Voltage Operation
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Voltage Converters and Voltage Inverters
Product Number en010576
Product Name Charge Pump DC-DC Voltage Converter
Form Factor ['DICE', 'WAFER', 'SOIC', 'CERDIP', 'PDIP']
Unlock Full Specs
to access all available technical data

Similar Products

Digital I/O Modules - IA15 - Altech Corp.
Specs
Form Factor Modular Bay or Slot System
User Interface None
DC Voltage 15 VDC
View Details
8B50/51 Voltage Input Modules, 20kHz Bandwidth - 8B51-09 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
User Interface None
Agency Approval UL, CE
View Details
Charge Pump DC-DC Voltage Converter - TC7660 - Microchip Technology, Inc.
Specs
Form Factor ['DICE', 'WAFER', 'SOIC', 'CERDIP', 'PDIP']
View Details
Data Acquisition Module - SIGNALlab 250-12 OEM - Red Pitaya, d.o.o.
Specs
Form Factor PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
User Interface Hand-held Programmer; Computer Programmable
Agency Approval CE Approved
View Details