Manufacturer: Microchip Technology
Win Source Part Number: 1105158-T5754C-6AQJ-
Packaging: Reel - TR
Applications: General Purpose Data Transmission Systems
Frequency: 429MHz to 439MHz
Power - Output: 7.5dBm
Data Interface: PCB, Surface Mount
Data Rate (Max): 32 kBaud
Modulation or Protocol: ASK, FSK
Antenna Connector: PCB, Surface Mount
Current - Transmitting: 9mA
Family Name: T5754C
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supply Voltage - Operating: 2 V to 4 V
Alternative Parts (Cross-Reference): MAX7060ATG+T; MAX7060ATG+; MAX7060ATG/V+T; TDK 5101;
Introduction Date: January 01, 2000
ECCN: EAR99
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | RF Transmitters |
| Product Number | 1105158-T5754C-6AQJ-66 |
| Product Name | RF Transmitters - T5754C-6AQJ-66 |
| Operating Temperature | -40.0 to 125.0 C (-40.0 to 257.0 F) |