Microchip Technology, Inc. RF Transmitters T5754-6AP

Description
"RF Transmitter ASK, FSK 429MHz ~ 439MHz 7.5dBm 32kBaud PCB, Surface Mount Antenna 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Request a Quote Datasheet
Description
"RF Transmitter ASK, FSK 429MHz ~ 439MHz 7.5dBm 32kBaud PCB, Surface Mount Antenna 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transmitters - T5754-6AP-ND - DigiKey
Thief River Falls, MN, United States
RF Transmitters
T5754-6AP-ND
RF Transmitters T5754-6AP-ND
"RF Transmitter ASK, FSK 429MHz ~ 439MHz 7.5dBm 32kBaud PCB, Surface Mount Antenna 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

"RF Transmitter ASK, FSK 429MHz ~ 439MHz 7.5dBm 32kBaud PCB, Surface Mount Antenna 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
RF Transmitters - T5754-6AP - 051528-T5754-6AP - Win Source Electronics
Laguna Hills, CA, United States
RF Transmitters - T5754-6AP
051528-T5754-6AP
RF Transmitters - T5754-6AP 051528-T5754-6AP
Manufacturer: Microchip Technology Win Source Part Number: 051528-T5754-6AP Packaging: Reel - TR Applications: General Purpose Data Transmission Systems Frequency: 429MHz to 439MHz Power - Output: 7.5dBm Data Interface: PCB, Surface Mount Data Rate (Max): 32 kBaud Modulation or Protocol: ASK, FSK Antenna Connector: PCB, Surface Mount Current - Transmitting: 9mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supply Voltage - Operating: 2 V to 4 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 051528-T5754-6AP
Packaging: Reel - TR
Applications: General Purpose Data Transmission Systems
Frequency: 429MHz to 439MHz
Power - Output: 7.5dBm
Data Interface: PCB, Surface Mount
Data Rate (Max): 32 kBaud
Modulation or Protocol: ASK, FSK
Antenna Connector: PCB, Surface Mount
Current - Transmitting: 9mA
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Dimension: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supply Voltage - Operating: 2 V to 4 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
439MHZ Rf Transmitter
871-T5754-6AP
439MHZ Rf Transmitter 871-T5754-6AP
RF TX IC ASK 429-439MHZ 8TSSOP Product overview: T5754-6AP from Microchip Technology is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 439MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 439MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-T5754-6AP can be used for catalog matching and distributor lookup.

RF TX IC ASK 429-439MHZ 8TSSOP Product overview: T5754-6AP from Microchip Technology is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 439MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 439MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-T5754-6AP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Transmitters - T5754-6AP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transmitters
T5754-6AP
RF Transmitters T5754-6AP
RF Transmitter ASK, FSK 429MHz ~ 439MHz 7.5dBm 32kBaud PCB, Surface Mount Antenna 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)

RF Transmitter ASK, FSK 429MHz ~ 439MHz 7.5dBm 32kBaud PCB, Surface Mount Antenna 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)

Buy Now Datasheet
RF and Wireless - RF Transmitters - T5754-6AP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transmitters
T5754-6AP
RF and Wireless - RF Transmitters T5754-6AP
RF TX IC ASK 429-439MHZ 8TSSOP

RF TX IC ASK 429-439MHZ 8TSSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Modules RF Transmitters RF Transmitters RF Transmitters RF Transmitters
Product Number T5754-6AP-ND 051528-T5754-6AP 871-T5754-6AP T5754-6AP T5754-6AP
Product Name RF Transmitters RF Transmitters - T5754-6AP 439MHZ Rf Transmitter RF Transmitters RF and Wireless - RF Transmitters
Device Type Transmitter
Applications General Purpose Data Transmission Systems General Purpose Data Transmission Systems General Purpose Data Transmission Systems
RF Modulation Amplitude Shift Key; Frequency Shift Key ASK, FSK
Features Antenna Connector RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 5236333P - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Phase Shift Key; CDMA, QPSK, GSM
Features RoHS
View Details
24.25 - 27.5 GHz GaAs Front End Module - QPF4010 - Qorvo
Specs
Features RoHS
Operating Frequency 24250 to 27500 MHz
View Details
OEM USB WiFi Modules - WiFiHU-a - Radicom Research, Inc.
Radicom Research, Inc.
Specs
Applications Mobile / Wireless Systems
Features RoHS; Antenna Connector
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
RF Transceiver Module - MO9082-02 - Richardson RFPD
Microchip Technology, Inc.
Specs
Device Type Rec-Trans
View Details