Linx Technologies Amplified HumPRO™ Series High Power Data Transceiver with U.FL Connector HUM-A-900-PRO-UFL

Description
The Amplified HumPRO™ Series Long Range RF Transceiver Module is the easiest-to-implement solution for simple long range wireless connections. Unlike other pre-certified modules, it has a best-in-class real-world range of over 12.9km (8 miles) with sustained data rates 200 - 1,500 times higher than competing protocols. The Amplified HumPRO's pre-compiled software supports many common use cases out-of-the-box at 50% of the total cost of implementation of comparable solutions.
Datasheet
Description
The Amplified HumPRO™ Series Long Range RF Transceiver Module is the easiest-to-implement solution for simple long range wireless connections. Unlike other pre-certified modules, it has a best-in-class real-world range of over 12.9km (8 miles) with sustained data rates 200 - 1,500 times higher than competing protocols. The Amplified HumPRO's pre-compiled software supports many common use cases out-of-the-box at 50% of the total cost of implementation of comparable solutions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amplified HumPRO™  Series High Power Data Transceiver with U.FL Connector - HUM-A-900-PRO-UFL - Linx Technologies
Merlin, OR, USA
Amplified HumPRO™ Series High Power Data Transceiver with U.FL Connector
HUM-A-900-PRO-UFL
Amplified HumPRO™ Series High Power Data Transceiver with U.FL Connector HUM-A-900-PRO-UFL
The Amplified HumPRO™ Series Long Range RF Transceiver Module is the easiest-to-implement solution for simple long range wireless connections. Unlike other pre-certified modules, it has a best-in-class real-world range of over 12.9km (8 miles) with sustained data rates 200 - 1,500 times higher than competing protocols. The Amplified HumPRO's pre-compiled software supports many common use cases out-of-the-box at 50% of the total cost of implementation of comparable solutions.

The Amplified HumPRO™ Series Long Range RF Transceiver Module is the easiest-to-implement solution for simple long range wireless connections. Unlike other pre-certified modules, it has a best-in-class real-world range of over 12.9km (8 miles) with sustained data rates 200 - 1,500 times higher than competing protocols. The Amplified HumPRO's pre-compiled software supports many common use cases out-of-the-box at 50% of the total cost of implementation of comparable solutions.

Supplier's Site Datasheet
RF Transceiver Modules and Modems - HUM-A-900-PRO-UFL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
HUM-A-900-PRO-UFL
RF Transceiver Modules and Modems HUM-A-900-PRO-UFL
General ISM < 1GHz Proprietary Transceiver Module 902MHz ~ 928MHz Antenna Not Included, U.FL Surface Mount

General ISM < 1GHz Proprietary Transceiver Module 902MHz ~ 928MHz Antenna Not Included, U.FL Surface Mount

Buy Now Datasheet

Technical Specifications

  Linx Technologies Quarktwin Technology Ltd.
Product Category RF Modules RF Transceivers
Product Number HUM-A-900-PRO-UFL HUM-A-900-PRO-UFL
Product Name Amplified HumPRO™ Series High Power Data Transceiver with U.FL Connector RF Transceiver Modules and Modems
Device Type Rec-Trans
Applications Mobile / Wireless Systems
Radio Technique Frequency-Hopping Spread Spectrum
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 900 MHz 902 to 928 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 1954799 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Operating Temperature -40.0 C (-40.0 F)
Interface Type Pci
View Details
900MHz HumPRO™ Series Transceiver - HUM-900-PRO - Linx Technologies
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems
RF Modulation Frequency Shift Key
View Details
2 suppliers
RF Transceiver Modules and Modems - 602-1370-ND - DigiKey
Specs
RF Modulation Phase Shift Key
Radio Technique Direct-Sequence Spread Spectrum
Features RoHS
View Details
3 suppliers