RF TX IC ASK 429-439MHZ 8TSSOP Product overview: T5754-6AQ from Microchip Technology is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 439MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 439MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-T5754-6AQ can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1263493-T5754-6AQ
Packaging: Cut Tape (CT)
Applications: General Purpose Data Transmission Systems
Frequency: 429MHz ~ 439MHz
Power - Output: 7.5dBm
Data Interface: PCB, Surface Mount
Modulation or Protocol: ASK, FSK
Antenna Connector: PCB, Surface Mount
Categories: RF/IF and RFID
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.atmel.com
Manufacturer Package: 8-TSSOP, 8-MSOP
Data Rate (Maximum): 32kBaud
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 4V
Transmitting Current: 9mA
"RF Transmitter ASK, FSK 429MHz ~ 439MHz 7.5dBm 32kBaud PCB, Surface Mount Antenna 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
RF TX IC ASK 429-439MHZ 8TSSOP
RF Transmitter ASK, FSK 429MHz ~ 439MHz 7.5dBm 32kBaud PCB, Surface Mount Antenna 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | RF Transmitters | RF Transmitters | RF Modules | RF Transmitters | RF Transmitters |
| Product Number | 871-T5754-6AQ | 1263493-T5754-6AQ | T5754-6AQTR-ND | T5754-6AQ | T5754-6AQ |
| Product Name | 439MHZ Rf Transmitter | RF Transmitters - T5754-6AQ | RF Transmitters | RF and Wireless - RF Transmitters | RF Transmitters |
| Applications | General Purpose Data Transmission Systems | General Purpose Data Transmission Systems | General Purpose Data Transmission Systems | ||
| Package Type | Tape & Reel (TR) | Surface Mount; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Surface Mount; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | ||
| RF Modulation | ASK, FSK | Amplitude Shift Key; Frequency Shift Key | |||
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Communication Interface | PCB, Surface Mount |