Microchip Technology, Inc. 928MHZ Rf Transmitter T5750C-6AQJ-66

Description
RF TX IC ASK 868-928MHZ 8TSSOP Product overview: T5750C-6AQJ-66 from Microchip Technology is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 928MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 928MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-T5750C-6AQJ-66 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF TX IC ASK 868-928MHZ 8TSSOP Product overview: T5750C-6AQJ-66 from Microchip Technology is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 928MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 928MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-T5750C-6AQJ-66 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
928MHZ Rf Transmitter
871-T5750C-6AQJ-66
928MHZ Rf Transmitter 871-T5750C-6AQJ-66
RF TX IC ASK 868-928MHZ 8TSSOP Product overview: T5750C-6AQJ-66 from Microchip Technology is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 928MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 928MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-T5750C-6AQJ-66 can be used for catalog matching and distributor lookup.

RF TX IC ASK 868-928MHZ 8TSSOP Product overview: T5750C-6AQJ-66 from Microchip Technology is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 928MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 928MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-T5750C-6AQJ-66 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Transmitters - T5750C-6AQJ-66 - 1105156-T5750C-6AQJ-66 - Win Source Electronics
Laguna Hills, CA, United States
RF Transmitters - T5750C-6AQJ-66
1105156-T5750C-6AQJ-66
RF Transmitters - T5750C-6AQJ-66 1105156-T5750C-6AQJ-66
Manufacturer: Microchip Technology Win Source Part Number: 1105156-T5750C-6AQJ- 66 Packaging: Reel - TR Applications: General Purpose Data Transmission Systems Frequency: 868MHz to 928MHz Power - Output: 5.5dBm Data Interface: PCB, Surface Mount Data Rate (Max): 32 kBaud Modulation or Protocol: ASK, FSK Antenna Connector: PCB, Surface Mount Current - Transmitting: 8.5mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supply Voltage - Operating: 2 V to 4 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1105156-T5750C-6AQJ-66
Packaging: Reel - TR
Applications: General Purpose Data Transmission Systems
Frequency: 868MHz to 928MHz
Power - Output: 5.5dBm
Data Interface: PCB, Surface Mount
Data Rate (Max): 32 kBaud
Modulation or Protocol: ASK, FSK
Antenna Connector: PCB, Surface Mount
Current - Transmitting: 8.5mA
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supply Voltage - Operating: 2 V to 4 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now
RF Transmitters - T5750C-6AQJ-66TR-ND - DigiKey
Thief River Falls, MN, United States
RF Transmitters
T5750C-6AQJ-66TR-ND
RF Transmitters T5750C-6AQJ-66TR-ND
"RF Transmitter ASK, FSK 868MHz ~ 928MHz 5.5dBm 32kBaud PCB, Surface Mount Antenna 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

"RF Transmitter ASK, FSK 868MHz ~ 928MHz 5.5dBm 32kBaud PCB, Surface Mount Antenna 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
RF Transmitters - T5750C-6AQJ-66 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transmitters
T5750C-6AQJ-66
RF Transmitters T5750C-6AQJ-66
RF Transmitter ASK, FSK 868MHz ~ 928MHz 5.5dBm 32kBaud PCB, Surface Mount Antenna 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)

RF Transmitter ASK, FSK 868MHz ~ 928MHz 5.5dBm 32kBaud PCB, Surface Mount Antenna 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)

Buy Now Datasheet
RF and Wireless - RF Transmitters - T5750C-6AQJ-66 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transmitters
T5750C-6AQJ-66
RF and Wireless - RF Transmitters T5750C-6AQJ-66
RF TX IC ASK 868-928MHZ 8TSSOP

RF TX IC ASK 868-928MHZ 8TSSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transmitters RF Transmitters RF Modules RF Transmitters RF Transmitters
Product Number 871-T5750C-6AQJ-66 1105156-T5750C-6AQJ-66 T5750C-6AQJ-66TR-ND T5750C-6AQJ-66 T5750C-6AQJ-66
Product Name 928MHZ Rf Transmitter RF Transmitters - T5750C-6AQJ-66 RF Transmitters RF Transmitters RF and Wireless - RF Transmitters
Applications General Purpose Data Transmission Systems General Purpose Data Transmission Systems General Purpose Data Transmission Systems
Package Type Tape & Reel (TR) Surface Mount; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" Surface Mount; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
RF Modulation ASK, FSK Amplitude Shift Key; Frequency Shift Key
Features RoHS Antenna Connector RoHS
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F) -40.0 to 125.0 C (-40.0 to 257.0 F) -40.0 to 125.0 C (-40.0 to 257.0 F) -40.0 to 125.0 C (-40.0 to 257.0 F) -40.0 to 125.0 C (-40.0 to 257.0 F)
Unlock Full Specs
to access all available technical data