Broadcom Inc. Fiber Optics - Fiber Optics - Transceiver Modules - AFBR-5803AQZ AFBR-5803AQZ

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1142868-AFBR-5803AQZ Mounting Style: Through Hole Connector Type: SC Applications: Ethernet Data Rate: 100Mbps Wavelength: 1300nm Categories: Optoelectronics Manufacturer Homepage: www.avagotech.com Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.3V, 5V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1142868-AFBR-5803AQZ Mounting Style: Through Hole Connector Type: SC Applications: Ethernet Data Rate: 100Mbps Wavelength: 1300nm Categories: Optoelectronics Manufacturer Homepage: www.avagotech.com Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.3V, 5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fiber Optics - Fiber Optics - Transceiver Modules - AFBR-5803AQZ - 1142868-AFBR-5803AQZ - Win Source Electronics
Laguna Hills, CA, United States
Fiber Optics - Fiber Optics - Transceiver Modules - AFBR-5803AQZ
1142868-AFBR-5803AQZ
Fiber Optics - Fiber Optics - Transceiver Modules - AFBR-5803AQZ 1142868-AFBR-5803AQZ
Manufacturer: Broadcom Limited Win Source Part Number: 1142868-AFBR-5803AQZ Mounting Style: Through Hole Connector Type: SC Applications: Ethernet Data Rate: 100Mbps Wavelength: 1300nm Categories: Optoelectronics Manufacturer Homepage: www.avagotech.com Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.3V, 5V

Manufacturer: Broadcom Limited
Win Source Part Number: 1142868-AFBR-5803AQZ
Mounting Style: Through Hole
Connector Type: SC
Applications: Ethernet
Data Rate: 100Mbps
Wavelength: 1300nm
Categories: Optoelectronics
Manufacturer Homepage: www.avagotech.com
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 10
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.3V, 5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 1142868-AFBR-5803AQZ
Product Name Fiber Optics - Fiber Optics - Transceiver Modules - AFBR-5803AQZ
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 1954800 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Operating Temperature -40.0 C (-40.0 F)
Interface Type Pci
View Details
802.11n Single-Band 1T1R Wireless IoT Module - IGX-RNF1-4010a3 - Intelligraphics, Inc.
Specs
Applications Low-power Embedded Application
RF Modulation CCK, DQPSK, DBPSK; 64QAM, 16QAM, QPSK, BPSK
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
View Details