- RF Receiver ASK 300MHz ~ 450MHz -108dBm PCB, Surface Mount 20-SSOP
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | RF Receivers |
| Product Number | T5744N-TKS |
| Product Name | RF Receivers |
| Package Type | Surface Mount; 20-SSOP (0.209\", 5.30mm Width) |
| Features | RoHS |
| Operating Temperature | -40.0 to 105.0 C (-40.0 to 221.0 F) |
| Sensitivity | -108 dBm |