Microchip Technology, Inc. RF Receivers - MICRF218AYQS-TR MICRF218AYQS-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 884856-MICRF218AYQS- TR Operating Temperature Range: -40°C ~ 85°C Features: series RF Receiver AM 300MHz ~ 450MHz -108dBm 10kbps PCB, Surface Mount 16-QSOP Package: 16-SSOP (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: MICRF218 Categories: RF/IF and RFID Case / Package: 16-QSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MICRF218AYQS TR, MICRF218AYQS TR-ND
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 884856-MICRF218AYQS- TR Operating Temperature Range: -40°C ~ 85°C Features: series RF Receiver AM 300MHz ~ 450MHz -108dBm 10kbps PCB, Surface Mount 16-QSOP Package: 16-SSOP (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: MICRF218 Categories: RF/IF and RFID Case / Package: 16-QSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MICRF218AYQS TR, MICRF218AYQS TR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - MICRF218AYQS-TR - 884856-MICRF218AYQS-TR - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - MICRF218AYQS-TR
884856-MICRF218AYQS-TR
RF Receivers - MICRF218AYQS-TR 884856-MICRF218AYQS-TR
Manufacturer: Microchip Technology Win Source Part Number: 884856-MICRF218AYQS- TR Operating Temperature Range: -40°C ~ 85°C Features: series RF Receiver AM 300MHz ~ 450MHz -108dBm 10kbps PCB, Surface Mount 16-QSOP Package: 16-SSOP (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: MICRF218 Categories: RF/IF and RFID Case / Package: 16-QSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MICRF218AYQS TR, MICRF218AYQS TR-ND

Manufacturer: Microchip Technology
Win Source Part Number: 884856-MICRF218AYQS-TR
Operating Temperature Range: -40°C ~ 85°C
Features: series RF Receiver AM 300MHz ~ 450MHz -108dBm 10kbps PCB, Surface Mount 16-QSOP
Package: 16-SSOP (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: MICRF218
Categories: RF/IF and RFID
Case / Package: 16-QSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MICRF218AYQS TR, MICRF218AYQS TR-ND

Buy Now Datasheet
Singapore, Singapore
300MHZ 450MHZ Rf Receiver
870-MICRF218AYQS-TR
300MHZ 450MHZ Rf Receiver 870-MICRF218AYQS-TR
RF RCVR AM 300MHZ-450MHZ 16QSOP Product overview: MICRF218AYQS-TR from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHZ, 450MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 300MHZ, 450MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-MICRF218AYQS-TR can be used for catalog matching and distributor lookup.

RF RCVR AM 300MHZ-450MHZ 16QSOP Product overview: MICRF218AYQS-TR from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHZ, 450MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 300MHZ, 450MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-MICRF218AYQS-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Receivers - MICRF218AYQS-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
MICRF218AYQS-TR
RF Receivers MICRF218AYQS-TR
- RF Receiver AM 300MHz ~ 450MHz -108dBm 10kbps PCB, Surface Mount 16-QSOP

- RF Receiver AM 300MHz ~ 450MHz -108dBm 10kbps PCB, Surface Mount 16-QSOP

Buy Now Datasheet
RF and Wireless - RF Receivers - MICRF218AYQS-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Receivers
MICRF218AYQS-TR
RF and Wireless - RF Receivers MICRF218AYQS-TR
RF RCVR AM 300MHZ-450MHZ 16QSOP

RF RCVR AM 300MHZ-450MHZ 16QSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Receivers RF Receivers RF Receivers RF Receivers
Product Number 884856-MICRF218AYQS-TR 870-MICRF218AYQS-TR MICRF218AYQS-TR MICRF218AYQS-TR
Product Name RF Receivers - MICRF218AYQS-TR 300MHZ 450MHZ Rf Receiver RF Receivers RF and Wireless - RF Receivers
Package Type Surface Mount; Surface Mount Tape & Reel (TR) Surface Mount; 16-SSOP (0.154\", 3.90mm Width) Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Applications ISM, Garage Door Openers, RKE ISM, Garage Door Openers, RKE
Communication Interface PCB, Surface Mount
RF Modulation AM
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - ISL83490IB - 875810-ISL83490IB - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SY100S891JC - 1104365-SY100S891JC - Win Source Electronics
Specs
Package Type Surface Mount; SMD (SMT)
Operating Temperature 0.0 to 85.0 C (32.0 to 185.0 F)
Supply Voltage -4.2 to -5.5 volts
View Details
2 suppliers
Receiver Subsystem - QBR - QuinStar Technology, Inc.
QuinStar Technology, Inc.
Specs
Applications RF Microwave
View Details
RF Receiver Module - MAIA-011002-TR3000 - Richardson RFPD
Specs
Package Type HQFN
Operating Frequency 400 to 4000 MHz
Supply Voltage 3 volts
View Details