Microchip Technology, Inc. RF Receivers - T5744N-TK T5744N-TK

Description
Manufacturer: Microchip Technology Win Source Part Number: 796183-T5744N-TK Packaging: Tube Operating Temperature Range: -40°C ~ 105°C Package: 20-SSOP (0.209", 5.30mm Width) Applications: General Purpose Data Transmission Systems Frequency: 300MHz ~ 450MHz Operating Supply Voltage: 4.5 V ~ 5.5 V Data Interface: PCB, Surface Mount Sensitivity: -108dBm Modulation or Protocol: ASK Current - Receiving: 30mA Antenna Connector: PCB, Surface Mount Part Status: Obsolete(EOL) Categories: RF/IF and RFID Manufacturer Package: 20-SSOP Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 796183-T5744N-TK Packaging: Tube Operating Temperature Range: -40°C ~ 105°C Package: 20-SSOP (0.209", 5.30mm Width) Applications: General Purpose Data Transmission Systems Frequency: 300MHz ~ 450MHz Operating Supply Voltage: 4.5 V ~ 5.5 V Data Interface: PCB, Surface Mount Sensitivity: -108dBm Modulation or Protocol: ASK Current - Receiving: 30mA Antenna Connector: PCB, Surface Mount Part Status: Obsolete(EOL) Categories: RF/IF and RFID Manufacturer Package: 20-SSOP Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - T5744N-TK - 796183-T5744N-TK - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - T5744N-TK
796183-T5744N-TK
RF Receivers - T5744N-TK 796183-T5744N-TK
Manufacturer: Microchip Technology Win Source Part Number: 796183-T5744N-TK Packaging: Tube Operating Temperature Range: -40°C ~ 105°C Package: 20-SSOP (0.209", 5.30mm Width) Applications: General Purpose Data Transmission Systems Frequency: 300MHz ~ 450MHz Operating Supply Voltage: 4.5 V ~ 5.5 V Data Interface: PCB, Surface Mount Sensitivity: -108dBm Modulation or Protocol: ASK Current - Receiving: 30mA Antenna Connector: PCB, Surface Mount Part Status: Obsolete(EOL) Categories: RF/IF and RFID Manufacturer Package: 20-SSOP Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 796183-T5744N-TK
Packaging: Tube
Operating Temperature Range: -40°C ~ 105°C
Package: 20-SSOP (0.209", 5.30mm Width)
Applications: General Purpose Data Transmission Systems
Frequency: 300MHz ~ 450MHz
Operating Supply Voltage: 4.5 V ~ 5.5 V
Data Interface: PCB, Surface Mount
Sensitivity: -108dBm
Modulation or Protocol: ASK
Current - Receiving: 30mA
Antenna Connector: PCB, Surface Mount
Part Status: Obsolete(EOL)
Categories: RF/IF and RFID
Manufacturer Package: 20-SSOP
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
RF Receivers - T5744N-TK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
T5744N-TK
RF Receivers T5744N-TK
- RF Receiver ASK 300MHz ~ 450MHz -108dBm PCB, Surface Mount 20-SSOP

- RF Receiver ASK 300MHz ~ 450MHz -108dBm PCB, Surface Mount 20-SSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers
Product Number 796183-T5744N-TK T5744N-TK
Product Name RF Receivers - T5744N-TK RF Receivers
Operating Temperature -40.0 to 105.0 C (-40.0 to 221.0 F) -40.0 to 105.0 C (-40.0 to 221.0 F)
Sensitivity -108 dBm -108 dBm
Operating Frequency 300 to 450 MHz 300 to 450 MHz
Supply Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Wireless Receiver - RF Rx EN868-2W-RS232 - steute
Specs
Package Type Rack mount
Features LED Indicators
Operating Frequency 868 MHz
View Details
Receiver Subsystem - QBR - QuinStar Technology, Inc.
QuinStar Technology, Inc.
Specs
Applications RF Microwave
View Details