Manufacturer: Microchip Technology
Win Source Part Number: 876693-LAN8187I-JT
Features: - Transceiver - Ethernet 64-TQFP (10x10)
Package: Tray
Family Name: LAN8187
Categories: Integrated Circuits (ICs)
ECCN: 5A991B1
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 160
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Transceiver Ethernet 64-TQFP (10x10)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | 876693-LAN8187I-JT | LAN8187I-JT |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - LAN8187I-JT | Drivers, Receivers, Transceivers |
| Package Type | Surface Mount; 64-LQFP |