Microchip Technology, Inc. Variable Output Swing Differential Receiver SY100EL16VS

Description
The SY100EL16VS are differential receivers with variable output swing. The devices are functionally equivalent to the EL16V devices with an input that control the amplitude of the outputs.The operational range of the EL16VS control input is from VBB (max. swing) to VCC (min. swing). Simple control of the output swing can be obtained by a variable resistor between the VBB pin and VCC with the wiper driving VCTRL.The EL16VS provides a VBB output for either single-ended use or as a DC bias for AC coupling to the device. The VBBpin should be used only as a bias for the EL16VS as its current sink/source capability is limited. Whenever used, the VBB pin should be bypassed to ground via a 0.01mF capacitor.Under open input conditions (pulled to VEE), internal input clamps will force the Q output LOW.
Datasheet
Description
The SY100EL16VS are differential receivers with variable output swing. The devices are functionally equivalent to the EL16V devices with an input that control the amplitude of the outputs.The operational range of the EL16VS control input is from VBB (max. swing) to VCC (min. swing). Simple control of the output swing can be obtained by a variable resistor between the VBB pin and VCC with the wiper driving VCTRL.The EL16VS provides a VBB output for either single-ended use or as a DC bias for AC coupling to the device. The VBBpin should be used only as a bias for the EL16VS as its current sink/source capability is limited. Whenever used, the VBB pin should be bypassed to ground via a 0.01mF capacitor.Under open input conditions (pulled to VEE), internal input clamps will force the Q output LOW.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Variable Output Swing Differential Receiver - SY100EL16VS - Microchip Technology, Inc.
Chandler, AZ, United States
Variable Output Swing Differential Receiver
SY100EL16VS
Variable Output Swing Differential Receiver SY100EL16VS
The SY100EL16VS are differential receivers with variable output swing. The devices are functionally equivalent to the EL16V devices with an input that control the amplitude of the outputs.The operational range of the EL16VS control input is from VBB (max. swing) to VCC (min. swing). Simple control of the output swing can be obtained by a variable resistor between the VBB pin and VCC with the wiper driving VCTRL.The EL16VS provides a VBB output for either single-ended use or as a DC bias for AC coupling to the device. The VBBpin should be used only as a bias for the EL16VS as its current sink/source capability is limited. Whenever used, the VBB pin should be bypassed to ground via a 0.01mF capacitor.Under open input conditions (pulled to VEE), internal input clamps will force the Q output LOW.

The SY100EL16VS are differential receivers with variable output swing. The devices are functionally equivalent to the EL16V devices with an input that control the amplitude of the outputs.The operational range of the EL16VS control input is from VBB (max. swing) to VCC (min. swing). Simple control of the output swing can be obtained by a variable resistor between the VBB pin and VCC with the wiper driving VCTRL.The EL16VS provides a VBB output for either single-ended use or as a DC bias for AC coupling to the device. The VBBpin should be used only as a bias for the EL16VS as its current sink/source capability is limited. Whenever used, the VBB pin should be bypassed to ground via a 0.01mF capacitor.Under open input conditions (pulled to VEE), internal input clamps will force the Q output LOW.

Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category RF Receivers
Product Number SY100EL16VS
Product Name Variable Output Swing Differential Receiver
Package Type Surface Mount; ['MSOP']
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - MAX3471CUA - 881594-MAX3471CUA - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
View Details
RTM Series Monopulse Receiver - RTM-6020 - Radar Technology, Incorporated
Radar Technology, Incorporated
Specs
Operating Frequency 60 MHz
RF Connectors SMA
View Details
RF Receivers - MICRF002YM - 003573-MICRF002YM - Win Source Electronics
Microchip Technology, Inc.
Specs
Package Type 16-SOIC
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Sensitivity -95 dBm
View Details
4 suppliers
FSK Receiver - EFRC-11D2D-20 - Emhiser Research, Inc.
Emhiser Research, Inc.
Specs
Applications Military / Defense
Package Type Mounting Holes
Communication Interface RSS
View Details