IC MPU SAMA7G5 1GHZ 343TFBGA Product overview: SAMA7G54-V/4HB from Microchip Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SAMA7G54-V/4HB can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Embedded Microprocessors
Series: SAMA7G5
Package: Tray
Product Status: Active
Core Processor: ARM® Cortex®-A7
Number of Cores/Bus Width: 1 Core, 32-Bit
Mounting Type: Surface Mount
Package / Case: 343-TFBGA
Supplier Device Package: 343-TFBGA (14x14)
IC MPU SAMA7G5 1GHZ 343TFBGA
ARM® Cortex®-A7 Microprocessor IC SAMA7G5 1 Core, 32-Bit 1GHz 343-TFBGA (14x14)
IC MPU SAMA7G5 1GHZ 343TFBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 694-SAMA7G54-V/4HB | 150-SAMA7G54-V/4HB-ND | SAMA7G54-V/4HB | SAMA7G54-V/4HB | |
| Product Name | 1GHZ Embedded Microprocessor MPU | Integrated Circuits (ICs) Embedded Microprocessors | Microprocessors | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors |
| Package Type | Other; Tray | Other; 343-TFBGA | BGA; Other; 343-TFBGA | ||
| Pin Count | 343 | 343 | |||
| Clock Speed | 1000 MHz | 1000 MHz | 1000 MHz | 1000 MHz | |
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |