Microchip Technology, Inc. RF Transceiver Modules and Modems RN2903A-I/RM105

Description
General ISM < 1GHz LoRa™ Transceiver Module 902MHz ~ 928MHz Antenna Not Included, Castellation Surface Mount
Request a Quote
Description
General ISM < 1GHz LoRa™ Transceiver Module 902MHz ~ 928MHz Antenna Not Included, Castellation Surface Mount
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RN2903A-I/RM105 is a low-power, long-range transceiver module utilizing LoRa technology, designed for wireless data transmission in the 915 MHz frequency band. It features an on-board LoRaWAN protocol stack and an ASCII command interface over UART, facilitating easy integration into various applications. The module has a compact form factor of 17.8 x 26.7 x 3.34 mm and is RoHS compliant. Operationally, the RN2903A-I/RM105 supports a single operating voltage range of 2.1V to 3.6V, with a typical voltage of 3.3V, and operates within a temperature range of -40¬8C to +85¬8C. It offers low power consumption and a programmable RF communication bit rate of up to 300 kbps with FSK modulation, and 12.5 kbps with LoRa modulation. The module integrates a microcontroller, crystal, EUI-64 node identity serial EEPROM, and radio transceiver with matching circuitry. The transceiver boasts high receiver sensitivity down to -146 dBm and adjustable transmit power up to +18.5 dBm, enabling coverage of up to 15 km in suburban areas and 5 km in urban environments. It includes 14 GPIOs for control and status, which can also serve as analog inputs, making it suitable for applications such as automated meter reading, home automation, security systems, industrial monitoring, and IoT solutions.

Datasheet Summary
Powered by GS/AI

The RN2903A-I/RM105 is a low-power, long-range transceiver module utilizing LoRa technology, designed for wireless data transmission in the 915 MHz frequency band. It features an on-board LoRaWAN protocol stack and an ASCII command interface over UART, facilitating easy integration into various applications. The module has a compact form factor of 17.8 x 26.7 x 3.34 mm and is RoHS compliant. Operationally, the RN2903A-I/RM105 supports a single operating voltage range of 2.1V to 3.6V, with a typical voltage of 3.3V, and operates within a temperature range of -40¬8C to +85¬8C. It offers low power consumption and a programmable RF communication bit rate of up to 300 kbps with FSK modulation, and 12.5 kbps with LoRa modulation. The module integrates a microcontroller, crystal, EUI-64 node identity serial EEPROM, and radio transceiver with matching circuitry. The transceiver boasts high receiver sensitivity down to -146 dBm and adjustable transmit power up to +18.5 dBm, enabling coverage of up to 15 km in suburban areas and 5 km in urban environments. It includes 14 GPIOs for control and status, which can also serve as analog inputs, making it suitable for applications such as automated meter reading, home automation, security systems, industrial monitoring, and IoT solutions.

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules and Modems - RN2903A-I/RM105-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
RN2903A-I/RM105-ND
RF Transceiver Modules and Modems RN2903A-I/RM105-ND
General ISM < 1GHz LoRa™ Transceiver Module 902MHz ~ 928MHz Antenna Not Included, Castellation Surface Mount

General ISM < 1GHz LoRa™ Transceiver Module 902MHz ~ 928MHz Antenna Not Included, Castellation Surface Mount

Buy Now Datasheet
RF Transceiver Modules and Modems - RN2903A-I/RM105 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
RN2903A-I/RM105
RF Transceiver Modules and Modems RN2903A-I/RM105
General ISM < 1GHz LoRa™ Transceiver Module 902MHz ~ 928MHz Antenna Not Included, Castellation Surface Mount

General ISM < 1GHz LoRa™ Transceiver Module 902MHz ~ 928MHz Antenna Not Included, Castellation Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Modules RF Transceivers
Product Number RN2903A-I/RM105-ND RN2903A-I/RM105
Product Name RF Transceiver Modules and Modems RF Transceiver Modules and Modems
RF Modulation Frequency Shift Key
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 902 to 928 MHz 902 to 928 MHz
Sensitivity -146 dBm -146 dBm
Output Power 18.5 dBm 18.5 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 5236333P - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Phase Shift Key; CDMA, QPSK, GSM
Features RoHS
View Details
5.18 - 5.925 GHz 802.11ac/p Wi-Fi C-V2X Automotive Front End Module - QPF4554Q - Qorvo
Specs
Features RoHS
Operating Frequency 5180 to 5925 MHz
Package Type Surface Mount; QFN
View Details
RF Transceiver Modules and Modems - ATSAMR21G18-MR210UA-ND - DigiKey
Specs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz
Sensitivity -98 dBm
View Details
3 suppliers
HumPRO™ Series Transceiver with U.FL Connector - HUM-***-PRO-UFL - Linx Technologies
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems
RF Modulation Frequency Shift Key
View Details