Microchip Technology, Inc. RF/IF and RFID - RF Transceiver ICs ATSAMR21G18A-MF

Description
Win Source Part Number: 1046983-ATSAMR21G18A -MF Category: RF/IF and RFID>RF Transceiver ICs Series: SMART™ SAM R21 Type: TxRx + MCU Package: Tray Standard Package: 416 Mounting: SMD (SMT) Frequency: 2.4GHz Memory Size: 256kB Flash, 32kB SRAM Power - Output: 4dBm Sensitivity: -99dBm Data Rate (Max): 250kbps Current - Receiving: 11.3mA ~ 11.8mA RF Family/Standard: General ISM < 1GHz Modulation: O-QPSK Serial Interfaces: I2C, SPI, UART, USART, USB GPIO: 28 Current - Transmitting: 7.2mA ~ 13.8mA Voltage - Supply: 1.8V ~ 3.6V Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-QFN (7x7) Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): CC2630F128RGZR; CC2538NF53RTQR; CC2533F32RHAR; JN5161/001,515; MC13237CHT; QN9020/DY; ECCN: 3A991A2 Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Other Names: 1611-ATSAMR21G18A-MF Base Product Number: ATSAMR21
Request a Quote Datasheet
Description
Win Source Part Number: 1046983-ATSAMR21G18A -MF Category: RF/IF and RFID>RF Transceiver ICs Series: SMART™ SAM R21 Type: TxRx + MCU Package: Tray Standard Package: 416 Mounting: SMD (SMT) Frequency: 2.4GHz Memory Size: 256kB Flash, 32kB SRAM Power - Output: 4dBm Sensitivity: -99dBm Data Rate (Max): 250kbps Current - Receiving: 11.3mA ~ 11.8mA RF Family/Standard: General ISM < 1GHz Modulation: O-QPSK Serial Interfaces: I2C, SPI, UART, USART, USB GPIO: 28 Current - Transmitting: 7.2mA ~ 13.8mA Voltage - Supply: 1.8V ~ 3.6V Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-QFN (7x7) Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): CC2630F128RGZR; CC2538NF53RTQR; CC2533F32RHAR; JN5161/001,515; MC13237CHT; QN9020/DY; ECCN: 3A991A2 Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Other Names: 1611-ATSAMR21G18A-MF Base Product Number: ATSAMR21
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Transceiver ICs - 1046983-ATSAMR21G18A-MF - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver ICs
1046983-ATSAMR21G18A-MF
RF/IF and RFID - RF Transceiver ICs 1046983-ATSAMR21G18A-MF
Win Source Part Number: 1046983-ATSAMR21G18A -MF Category: RF/IF and RFID>RF Transceiver ICs Series: SMART™ SAM R21 Type: TxRx + MCU Package: Tray Standard Package: 416 Mounting: SMD (SMT) Frequency: 2.4GHz Memory Size: 256kB Flash, 32kB SRAM Power - Output: 4dBm Sensitivity: -99dBm Data Rate (Max): 250kbps Current - Receiving: 11.3mA ~ 11.8mA RF Family/Standard: General ISM < 1GHz Modulation: O-QPSK Serial Interfaces: I2C, SPI, UART, USART, USB GPIO: 28 Current - Transmitting: 7.2mA ~ 13.8mA Voltage - Supply: 1.8V ~ 3.6V Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-QFN (7x7) Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): CC2630F128RGZR; CC2538NF53RTQR; CC2533F32RHAR; JN5161/001,515; MC13237CHT; QN9020/DY; ECCN: 3A991A2 Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Other Names: 1611-ATSAMR21G18A-MF Base Product Number: ATSAMR21

Win Source Part Number: 1046983-ATSAMR21G18A-MF
Category: RF/IF and RFID>RF Transceiver ICs
Series: SMART™ SAM R21
Type: TxRx + MCU
Package: Tray
Standard Package: 416
Mounting: SMD (SMT)
Frequency: 2.4GHz
Memory Size: 256kB Flash, 32kB SRAM
Power - Output: 4dBm
Sensitivity: -99dBm
Data Rate (Max): 250kbps
Current - Receiving: 11.3mA ~ 11.8mA
RF Family/Standard: General ISM < 1GHz
Modulation: O-QPSK
Serial Interfaces: I2C, SPI, UART, USART, USB
GPIO: 28
Current - Transmitting: 7.2mA ~ 13.8mA
Voltage - Supply: 1.8V ~ 3.6V
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-QFN (7x7)
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): CC2630F128RGZR; CC2538NF53RTQR; CC2533F32RHAR; JN5161/001,515; MC13237CHT; QN9020/DY;
ECCN: 3A991A2
Fake Threat In the Open Market: 57 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: 1611-ATSAMR21G18A-MF
Base Product Number: ATSAMR21

Buy Now Datasheet
Downers Grove, IL, United States
Zigbee Module
ATSAMR21G18A-MF
Zigbee Module ATSAMR21G18A-MF
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Richardson RFPD
Product Category RF Transceivers RF Modules
Product Number 1046983-ATSAMR21G18A-MF ATSAMR21G18A-MF
Product Name RF/IF and RFID - RF Transceiver ICs Zigbee Module
Package Type Surface Mount; SMD (SMT)
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F)
Operating Frequency 2400 MHz
Unlock Full Specs
to access all available technical data