Microchip Technology, Inc. Single port PoE splitter for contemporary devices unable to accept power via Ethernet PoE-Splitter

Description
Many contemporary terminals such as 802.11n access points, thin clients, video phones, PTZ (Pan/Tilt/Zoom), and IP cameras were designed and deployed without the ability to accept power via their Ethernet input. Such devices can only accept power through their DC jack while their RJ45 input accepts only data. Also, such devices might require voltage levels lower than the PoE standard minimum voltage (44V in IEEE802.3af or 50V in 802.3at). Using a Microsemi splitter, these terminals can immediately become PoE ready without any modification required on their side. The splitter is identified as a powered device (PD) in front of the powering Microsemi midspan and after being detected and powered by the midspan, it physically splits the combined data and power stream into two separate cords (Ethernet data & DC power) which then go directly to the respective inputs on the terminal. The splitter also adjusts voltage to the level required by the terminal (5V, 12V or 24V). Additional Features Number of ports: 1 Data rate: 1000 Mbps PoE output: 10W (PD-AS-601/5), 54W (PD-AS-951/12-24) Power conversion: Power conversion from 48V to 5V output (PD-AS-601/5), from 48V to 12V or 24V DC output (PD-AS-951/12-24)
Description
Many contemporary terminals such as 802.11n access points, thin clients, video phones, PTZ (Pan/Tilt/Zoom), and IP cameras were designed and deployed without the ability to accept power via their Ethernet input. Such devices can only accept power through their DC jack while their RJ45 input accepts only data. Also, such devices might require voltage levels lower than the PoE standard minimum voltage (44V in IEEE802.3af or 50V in 802.3at). Using a Microsemi splitter, these terminals can immediately become PoE ready without any modification required on their side. The splitter is identified as a powered device (PD) in front of the powering Microsemi midspan and after being detected and powered by the midspan, it physically splits the combined data and power stream into two separate cords (Ethernet data & DC power) which then go directly to the respective inputs on the terminal. The splitter also adjusts voltage to the level required by the terminal (5V, 12V or 24V). Additional Features Number of ports: 1 Data rate: 1000 Mbps PoE output: 10W (PD-AS-601/5), 54W (PD-AS-951/12-24) Power conversion: Power conversion from 48V to 5V output (PD-AS-601/5), from 48V to 12V or 24V DC output (PD-AS-951/12-24)

Suppliers

Company
Product
Description
Supplier Links
Single port PoE splitter for contemporary devices unable to accept power via Ethernet - PoE-Splitter - Microchip Technology, Inc.
Chandler, AZ, United States
Single port PoE splitter for contemporary devices unable to accept power via Ethernet
PoE-Splitter
Single port PoE splitter for contemporary devices unable to accept power via Ethernet PoE-Splitter
Many contemporary terminals such as 802.11n access points, thin clients, video phones, PTZ (Pan/Tilt/Zoom), and IP cameras were designed and deployed without the ability to accept power via their Ethernet input. Such devices can only accept power through their DC jack while their RJ45 input accepts only data. Also, such devices might require voltage levels lower than the PoE standard minimum voltage (44V in IEEE802.3af or 50V in 802.3at). Using a Microsemi splitter, these terminals can immediately become PoE ready without any modification required on their side. The splitter is identified as a powered device (PD) in front of the powering Microsemi midspan and after being detected and powered by the midspan, it physically splits the combined data and power stream into two separate cords (Ethernet data & DC power) which then go directly to the respective inputs on the terminal. The splitter also adjusts voltage to the level required by the terminal (5V, 12V or 24V). Additional Features Number of ports: 1 Data rate: 1000 Mbps PoE output: 10W (PD-AS-601/5), 54W (PD-AS-951/12-24) Power conversion: Power conversion from 48V to 5V output (PD-AS-601/5), from 48V to 12V or 24V DC output (PD-AS-951/12-24)

Many contemporary terminals such as 802.11n access points, thin clients, video phones, PTZ (Pan/Tilt/Zoom), and IP cameras were designed and deployed without the ability to accept power via their Ethernet input. Such devices can only accept power through their DC jack while their RJ45 input accepts only data. Also, such devices might require voltage levels lower than the PoE standard minimum voltage (44V in IEEE802.3af or 50V in 802.3at). Using a Microsemi splitter, these terminals can immediately become PoE ready without any modification required on their side. The splitter is identified as a powered device (PD) in front of the powering Microsemi midspan and after being detected and powered by the midspan, it physically splits the combined data and power stream into two separate cords (Ethernet data & DC power) which then go directly to the respective inputs on the terminal. The splitter also adjusts voltage to the level required by the terminal (5V, 12V or 24V).

Additional Features

  • Number of ports: 1
  • Data rate: 1000 Mbps
  • PoE output: 10W (PD-AS-601/5), 54W (PD-AS-951/12-24)
  • Power conversion: Power conversion from 48V to 5V output (PD-AS-601/5), from 48V to 12V or 24V DC output (PD-AS-951/12-24)
Supplier's Site

Technical Specifications

  Microchip Technology, Inc.
Product Category Power over Ethernet (PoE) Controllers
Product Number PoE-Splitter
Product Name Single port PoE splitter for contemporary devices unable to accept power via Ethernet
Ports 1
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Port PSE Controllers - Si3473B-IM - Skyworks Solutions, Inc.
Specs
Form Factor IC
Output Power 45 watts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Hardened PoE PSE Switch, (6) 10/100 RJ45, AC Powered - LPH240A-H - Black Box
Specs
Form Factor Module / Standalone
Applications Switches
Compliance / Approvals CE Marking
View Details
Fast EtherCAT / Fast Power over EtherCAT -  - Baumer Ltd.
Specs
Form Factor Module / Standalone
Operating Temperature -4 to 185 F (-20 to 85 C)
View Details