Broadcom Inc. Fiber Optics - Fiber Optics - Transceiver Modules - HFCT-5208EMZ HFCT-5208EMZ

Description
Manufacturer: Broadcom Limited Win Source Part Number: 776008-HFCT-5208EMZ Mounting Style: Through Hole Connector Type: SC Applications: General Operating Supply Voltage: 4.75 V ~ 5.25 V Data Rate: 622Mbps Part Status: Obsolete(EOL) Family Name: HFCT-5208 Wavelength: 1300nm Categories: Optoelectronics Alternative Parts (Cross-Reference): HFCT-5208AEMZ; HFCT-5208AMZ; Introduction Date: January 23, 2006 ECCN: 5A991.b.5.a Country of Origin: Germany Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 10
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 776008-HFCT-5208EMZ Mounting Style: Through Hole Connector Type: SC Applications: General Operating Supply Voltage: 4.75 V ~ 5.25 V Data Rate: 622Mbps Part Status: Obsolete(EOL) Family Name: HFCT-5208 Wavelength: 1300nm Categories: Optoelectronics Alternative Parts (Cross-Reference): HFCT-5208AEMZ; HFCT-5208AMZ; Introduction Date: January 23, 2006 ECCN: 5A991.b.5.a Country of Origin: Germany Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optics - Fiber Optics - Transceiver Modules - HFCT-5208EMZ - 776008-HFCT-5208EMZ - Win Source Electronics
Laguna Hills, CA, United States
Fiber Optics - Fiber Optics - Transceiver Modules - HFCT-5208EMZ
776008-HFCT-5208EMZ
Fiber Optics - Fiber Optics - Transceiver Modules - HFCT-5208EMZ 776008-HFCT-5208EMZ
Manufacturer: Broadcom Limited Win Source Part Number: 776008-HFCT-5208EMZ Mounting Style: Through Hole Connector Type: SC Applications: General Operating Supply Voltage: 4.75 V ~ 5.25 V Data Rate: 622Mbps Part Status: Obsolete(EOL) Family Name: HFCT-5208 Wavelength: 1300nm Categories: Optoelectronics Alternative Parts (Cross-Reference): HFCT-5208AEMZ; HFCT-5208AMZ; Introduction Date: January 23, 2006 ECCN: 5A991.b.5.a Country of Origin: Germany Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 10

Manufacturer: Broadcom Limited
Win Source Part Number: 776008-HFCT-5208EMZ
Mounting Style: Through Hole
Connector Type: SC
Applications: General
Operating Supply Voltage: 4.75 V ~ 5.25 V
Data Rate: 622Mbps
Part Status: Obsolete(EOL)
Family Name: HFCT-5208
Wavelength: 1300nm
Categories: Optoelectronics
Alternative Parts (Cross-Reference): HFCT-5208AEMZ; HFCT-5208AMZ;
Introduction Date: January 23, 2006
ECCN: 5A991.b.5.a
Country of Origin: Germany
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 10

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 776008-HFCT-5208EMZ
Product Name Fiber Optics - Fiber Optics - Transceiver Modules - HFCT-5208EMZ
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 6171811 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Amplitude Shift Key; ASK
Features RoHS
View Details
Universal Wireless Transceiver - WRS232-USB - OMEGA Engineering, Inc.
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems
Features LED Indicators
View Details
Wireless Module - JN5121-xxx-M00 - Jennic Limited
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems
RF Modulation Phase Shift Key
View Details