Microchip Technology, Inc. PMIC - PMIC - Power Over Ethernet (PoE) Controllers - PD81000-027302 PD81000-027302

Description
Manufacturer: Microchip Technology Win Source Part Number: 888818-PD81000-02730 2 Series: PowerDsine® Features: Power Over Ethernet Controller Channel - 32-QFN (5x5) Package: Tray Package: 32-TFQFN Exposed Pad Mounting: Surface Mount Family Name: PD81000 Categories: Integrated Circuits (ICs) Case / Package: 32-QFN (5x5) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 490 Estimated Pruduction Lead Time: 51 Weeks
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 888818-PD81000-02730 2 Series: PowerDsine® Features: Power Over Ethernet Controller Channel - 32-QFN (5x5) Package: Tray Package: 32-TFQFN Exposed Pad Mounting: Surface Mount Family Name: PD81000 Categories: Integrated Circuits (ICs) Case / Package: 32-QFN (5x5) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 490 Estimated Pruduction Lead Time: 51 Weeks
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - PD81000-027302 - PD81000-027302 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - PD81000-027302
PD81000-027302
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - PD81000-027302 PD81000-027302
Manufacturer: Microchip Technology Win Source Part Number: 888818-PD81000-02730 2 Series: PowerDsine® Features: Power Over Ethernet Controller Channel - 32-QFN (5x5) Package: Tray Package: 32-TFQFN Exposed Pad Mounting: Surface Mount Family Name: PD81000 Categories: Integrated Circuits (ICs) Case / Package: 32-QFN (5x5) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 490 Estimated Pruduction Lead Time: 51 Weeks

Manufacturer: Microchip Technology
Win Source Part Number: 888818-PD81000-027302
Series: PowerDsine®
Features: Power Over Ethernet Controller Channel - 32-QFN (5x5)
Package: Tray
Package: 32-TFQFN Exposed Pad
Mounting: Surface Mount
Family Name: PD81000
Categories: Integrated Circuits (ICs)
Case / Package: 32-QFN (5x5)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 490
Estimated Pruduction Lead Time: 51 Weeks

Buy Now
Integrated Circuits (ICs) - PMIC - Power Over Ethernet (PoE) Controllers - PD81000-027302 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Power Over Ethernet (PoE) Controllers
PD81000-027302
Integrated Circuits (ICs) - PMIC - Power Over Ethernet (PoE) Controllers PD81000-027302
PD81000 RPF MCU P2.73.01

PD81000 RPF MCU P2.73.01

Supplier's Site
PMIC - Power Over Ethernet (PoE) Controllers - PD81000-027302 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Over Ethernet (PoE) Controllers
PD81000-027302
PMIC - Power Over Ethernet (PoE) Controllers PD81000-027302
PD81000 RPF MCU P2.73.01

PD81000 RPF MCU P2.73.01

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers
Product Number PD81000-027302 PD81000-027302 PD81000-027302
Product Name PMIC - PMIC - Power Over Ethernet (PoE) Controllers - PD81000-027302 Integrated Circuits (ICs) - PMIC - Power Over Ethernet (PoE) Controllers PMIC - Power Over Ethernet (PoE) Controllers
Unlock Full Specs
to access all available technical data

Similar Products

Si3462-GM Single Port PSE Controller - Si3462-GM - Skyworks Solutions, Inc.
Specs
Form Factor IC
Output Power 30 watts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Power over Ethernet (PoE) - 5073-POEOD1GAT-EXT-ND - DigiKey
Specs
Compliance / Approvals IEEE 802.3af; IEEE 802.3at
Features Short Circuit Protection
Data Rate 10 to 1000 Mbps
View Details
Power Over Ethernet (PoE) Controllers - 150-PD69200R-035400-TR-ND - DigiKey
Specs
Compliance / Approvals IEEE 802.3af; IEEE 802.3at
Input Voltage 3 to 3.63 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
3 suppliers
Hardened PoE PSE Switch, (6) 10/100 RJ45, AC Powered - LPH240A-H - Black Box
Specs
Form Factor Module / Standalone
Applications Switches
Compliance / Approvals CE Marking
View Details