Microchip Technology, Inc. IEEE 802.3at PD front-end IC w/internal 0.6 Ohm FET PD70200

Description
The PD70200 device is a part of Microchip’s series of Power over Ethernet (PoE) Powered Devices (PDs). The device transmits integrated power and analog data in a single 12-pin package. It is used in PDs, thus enabling next generation network devices to share power and data over the same cable. Microchip’s new PD family offers a solution to any PD application compliant with IEEE 802.3af and IEEE 802.3at standards and 4-pairs extra power applications. The IC family’s components can be used in both indoor and outdoor applications. The device family meets all PD-side-standards such as: Detection classification Integrated isolation switch with inrush current limiter, and over-current protection Two-events classification recognition and AT flag generation In addition, the devices have a discharge mechanism for a DC / DC input capacitor, ensuring quick redetection capability in case the RJ-45 plug is disconnected and reconnected within a short time span. The PD70200 IC design specifically supports IEEE 802.3at Type 2 standard, including two events classification detection that enables the PD to distinguish whether the connected power source equipment (PSE) is IEEE 802.3at or IEEE 802.3af based. The PD70200 IC is designed to support 4 pair applications for PDs that require higher power. Start your PoE PD power supply design using Microchip MPLAB® Analog Designer. Additional Features Designed to support IEEE 802.3at Type 2 standard PD detection & programmable classification signature Two-events classification flag Signature resistor disconnection after detection Integrated 0.6Ω isolating switch and inrush current limiter 4-pairs support with a single PD70200 IC for up to 48W 4-pairs support with two PD70200 ICs for up to 96W Less than 10 µA offset current during detection Single DC voltage input (37V – 57V) Wide operating temperature range: -40°C to 85°C On-chip thermal protection 12-pin 3mm × 4mm package MSL3, RoHS compliant
Datasheet
Description
The PD70200 device is a part of Microchip’s series of Power over Ethernet (PoE) Powered Devices (PDs). The device transmits integrated power and analog data in a single 12-pin package. It is used in PDs, thus enabling next generation network devices to share power and data over the same cable. Microchip’s new PD family offers a solution to any PD application compliant with IEEE 802.3af and IEEE 802.3at standards and 4-pairs extra power applications. The IC family’s components can be used in both indoor and outdoor applications. The device family meets all PD-side-standards such as: Detection classification Integrated isolation switch with inrush current limiter, and over-current protection Two-events classification recognition and AT flag generation In addition, the devices have a discharge mechanism for a DC / DC input capacitor, ensuring quick redetection capability in case the RJ-45 plug is disconnected and reconnected within a short time span. The PD70200 IC design specifically supports IEEE 802.3at Type 2 standard, including two events classification detection that enables the PD to distinguish whether the connected power source equipment (PSE) is IEEE 802.3at or IEEE 802.3af based. The PD70200 IC is designed to support 4 pair applications for PDs that require higher power. Start your PoE PD power supply design using Microchip MPLAB® Analog Designer. Additional Features Designed to support IEEE 802.3at Type 2 standard PD detection & programmable classification signature Two-events classification flag Signature resistor disconnection after detection Integrated 0.6Ω isolating switch and inrush current limiter 4-pairs support with a single PD70200 IC for up to 48W 4-pairs support with two PD70200 ICs for up to 96W Less than 10 µA offset current during detection Single DC voltage input (37V – 57V) Wide operating temperature range: -40°C to 85°C On-chip thermal protection 12-pin 3mm × 4mm package MSL3, RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEEE 802.3at PD front-end IC w/internal 0.6 Ohm FET - PD70200 - Microchip Technology, Inc.
Chandler, AZ, United States
IEEE 802.3at PD front-end IC w/internal 0.6 Ohm FET
PD70200
IEEE 802.3at PD front-end IC w/internal 0.6 Ohm FET PD70200
The PD70200 device is a part of Microchip’s series of Power over Ethernet (PoE) Powered Devices (PDs). The device transmits integrated power and analog data in a single 12-pin package. It is used in PDs, thus enabling next generation network devices to share power and data over the same cable. Microchip’s new PD family offers a solution to any PD application compliant with IEEE 802.3af and IEEE 802.3at standards and 4-pairs extra power applications. The IC family’s components can be used in both indoor and outdoor applications. The device family meets all PD-side-standards such as: Detection classification Integrated isolation switch with inrush current limiter, and over-current protection Two-events classification recognition and AT flag generation In addition, the devices have a discharge mechanism for a DC / DC input capacitor, ensuring quick redetection capability in case the RJ-45 plug is disconnected and reconnected within a short time span. The PD70200 IC design specifically supports IEEE 802.3at Type 2 standard, including two events classification detection that enables the PD to distinguish whether the connected power source equipment (PSE) is IEEE 802.3at or IEEE 802.3af based. The PD70200 IC is designed to support 4 pair applications for PDs that require higher power. Start your PoE PD power supply design using Microchip MPLAB® Analog Designer. Additional Features Designed to support IEEE 802.3at Type 2 standard PD detection & programmable classification signature Two-events classification flag Signature resistor disconnection after detection Integrated 0.6Ω isolating switch and inrush current limiter 4-pairs support with a single PD70200 IC for up to 48W 4-pairs support with two PD70200 ICs for up to 96W Less than 10 µA offset current during detection Single DC voltage input (37V – 57V) Wide operating temperature range: -40°C to 85°C On-chip thermal protection 12-pin 3mm × 4mm package MSL3, RoHS compliant

The PD70200 device is a part of Microchip’s series of Power over Ethernet (PoE) Powered Devices (PDs). The device transmits integrated power and analog data in a single 12-pin package. It is used in PDs, thus enabling next generation network devices to share power and data over the same cable. Microchip’s new PD family offers a solution to any PD application compliant with IEEE 802.3af and IEEE 802.3at standards and 4-pairs extra power applications. The IC family’s components can be used in both indoor and outdoor applications. The device family meets all PD-side-standards such as:

  • Detection classification
  • Integrated isolation switch with inrush current limiter, and over-current protection
  • Two-events classification recognition and AT flag generation

In addition, the devices have a discharge mechanism for a DC / DC input capacitor, ensuring quick redetection capability in case the RJ-45 plug is disconnected and reconnected within a short time span. The PD70200 IC design specifically supports IEEE 802.3at Type 2 standard, including two events classification detection that enables the PD to distinguish whether the connected power source equipment (PSE) is IEEE 802.3at or IEEE 802.3af based. The PD70200 IC is designed to support 4 pair applications for PDs that require higher power.

Start your PoE PD power supply design using Microchip MPLAB® Analog Designer.

Additional Features

  • Designed to support IEEE 802.3at Type 2 standard
  • PD detection & programmable classification signature
  • Two-events classification flag
  • Signature resistor disconnection after detection
  • Integrated 0.6Ω isolating switch and inrush current limiter
  • 4-pairs support with a single PD70200 IC for up to 48W
  • 4-pairs support with two PD70200 ICs for up to 96W
  • Less than 10 µA offset current during detection
  • Single DC voltage input (37V – 57V)
  • Wide operating temperature range: -40°C to 85°C
  • On-chip thermal protection
  • 12-pin 3mm × 4mm package
  • MSL3, RoHS compliant
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Power over Ethernet (PoE) Controllers
Product Number PD70200
Product Name IEEE 802.3at PD front-end IC w/internal 0.6 Ohm FET
Unlock Full Specs
to access all available technical data

Similar Products

Power Over Ethernet (PoE) Controllers - 336-1829-5-ND - DigiKey
Specs
Compliance / Approvals IEEE 802.3af; IEEE 802.3at
Input Voltage 45 to 57 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
3 suppliers
Power Over Ethernet (PoE) Controllers - 150-PD77718T3ILQ-0100-0000-TRDKR-ND - DigiKey
Specs
Compliance / Approvals IEEE 802.3af; IEEE 802.3at
Input Voltage 3 to 57 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Hardened PoE PSE Switch, (6) 10/100 RJ45, AC Powered - LPH240A-H - Black Box
Specs
Form Factor Module / Standalone
Applications Switches
Compliance / Approvals CE Marking
View Details