Silicon Labs PMIC - PMIC - Power Over Ethernet (PoE) Controllers - SI3460-E02-GMR SI3460-E02-GMR

Description
Manufacturer: Silicon Labs Win Source Part Number: 064453-SI3460-E02-GM R Packaging: Reel - TR Type: Controller (PSE), DC/DC Number of Channels: 1 Standards: 802.3af (PoE) Auxiliary Sense: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 11-QFN (3x3) Maximum Power Dissipation: 15.4W Supply Voltage - Operating: 11 V to 16 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 064453-SI3460-E02-GM R Packaging: Reel - TR Type: Controller (PSE), DC/DC Number of Channels: 1 Standards: 802.3af (PoE) Auxiliary Sense: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 11-QFN (3x3) Maximum Power Dissipation: 15.4W Supply Voltage - Operating: 11 V to 16 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - SI3460-E02-GMR - SI3460-E02-GMR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - SI3460-E02-GMR
SI3460-E02-GMR
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - SI3460-E02-GMR SI3460-E02-GMR
Manufacturer: Silicon Labs Win Source Part Number: 064453-SI3460-E02-GM R Packaging: Reel - TR Type: Controller (PSE), DC/DC Number of Channels: 1 Standards: 802.3af (PoE) Auxiliary Sense: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 11-QFN (3x3) Maximum Power Dissipation: 15.4W Supply Voltage - Operating: 11 V to 16 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Silicon Labs
Win Source Part Number: 064453-SI3460-E02-GMR
Packaging: Reel - TR
Type: Controller (PSE), DC/DC
Number of Channels: 1
Standards: 802.3af (PoE)
Auxiliary Sense: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 11-QFN (3x3)
Maximum Power Dissipation: 15.4W
Supply Voltage - Operating: 11 V to 16 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power over Ethernet (PoE) Controllers
Product Number SI3460-E02-GMR
Product Name PMIC - PMIC - Power Over Ethernet (PoE) Controllers - SI3460-E02-GMR
Unlock Full Specs
to access all available technical data

Similar Products

Power Over Ethernet (PoE) Controllers - 863-SI3472A-A01-IMRTR-ND - DigiKey
Specs
Compliance / Approvals IEEE 802.3af; IEEE 802.3at
Input Voltage 3 to 3.6 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
3 suppliers
Hardened PoE PSE Switch, (6) 10/100 RJ45, AC Powered - LPH240A-H - Black Box
Specs
Form Factor Module / Standalone
Applications Switches
Compliance / Approvals CE Marking
View Details
Power Management ICs - Si3482 - Silicon Labs
Specs
Form Factor IC
Applications PoE Controller
Compliance / Approvals IEEE 802.3at; RoHS
View Details
Power over Ethernet (PoE) - 5073-POE-PTE201-ND - DigiKey
Specs
Compliance / Approvals IEEE 802.3af; IEEE 802.3at
Data Rate 10 to 1000 Mbps
View Details