Microchip Technology, Inc. Power Over Ethernet (PoE) Controllers PD69220R-035200

Description
Power Over Ethernet Controller 48 Channel 802.3at (PoE+), 802.3af (PoE), 802.3bt 32-LGA (5x5)
Request a Quote Datasheet
Description
Power Over Ethernet Controller 48 Channel 802.3at (PoE+), 802.3af (PoE), 802.3bt 32-LGA (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Over Ethernet (PoE) Controllers - 150-PD69220R-035200-ND - DigiKey
Thief River Falls, MN, United States
Power Over Ethernet (PoE) Controllers
150-PD69220R-035200-ND
Power Over Ethernet (PoE) Controllers 150-PD69220R-035200-ND
Power Over Ethernet Controller 48 Channel 802.3at (PoE+), 802.3af (PoE), 802.3bt 32-LGA (5x5)

Power Over Ethernet Controller 48 Channel 802.3at (PoE+), 802.3af (PoE), 802.3bt 32-LGA (5x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers - PD69220R-035200 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
PD69220R-035200
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers PD69220R-035200
Win Source Part Number: 1356868-PD69220R-035 200 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 33 pct. Type: Controller (PSE) Mfr: Microchip Technology Package: Tray Product Status: Obsolete Package / Case: 32-VFLGA Exposed Pad Supplier Device Package: 32-LGA (5x5) Base Product Number: PD69220 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Voltage - Supply: 3V ~ 3.63V Power - Max: 45 W Number of Channels: 48 Internal Switch(s): No Standards: 802.3at (PoE+), 802.3af (PoE), 802.3bt Auxiliary Sense: Yes

Win Source Part Number: 1356868-PD69220R-035200
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 33 pct.
Type: Controller (PSE)
Mfr: Microchip Technology
Package: Tray
Product Status: Obsolete
Package / Case: 32-VFLGA Exposed Pad
Supplier Device Package: 32-LGA (5x5)
Base Product Number: PD69220
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: EAR99
Voltage - Supply: 3V ~ 3.63V
Power - Max: 45 W
Number of Channels: 48
Internal Switch(s): No
Standards: 802.3at (PoE+), 802.3af (PoE), 802.3bt
Auxiliary Sense: Yes

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers - PD69220R-035200 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
PD69220R-035200
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers PD69220R-035200
MCU FOR PD692XX FAMILY FW VER 3.

MCU FOR PD692XX FAMILY FW VER 3.

Supplier's Site
PMIC - Power Over Ethernet (PoE) Controllers - PD69220R-035200 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Over Ethernet (PoE) Controllers
PD69220R-035200
PMIC - Power Over Ethernet (PoE) Controllers PD69220R-035200
MCU FOR PD692XX FAMILY FW VER 3.

MCU FOR PD692XX FAMILY FW VER 3.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers
Product Number 150-PD69220R-035200-ND PD69220R-035200 PD69220R-035200 PD69220R-035200
Product Name Power Over Ethernet (PoE) Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers PMIC - Power Over Ethernet (PoE) Controllers
Compliance / Approvals IEEE 802.3af; IEEE 802.3at
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Port PSE Controllers - Si3473A-IM - Skyworks Solutions, Inc.
Specs
Form Factor IC
Output Power 45 watts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Power Over Ethernet (PoE) Controllers - 150-PD69210R-035900-ND - DigiKey
Specs
Compliance / Approvals IEEE 802.3af; IEEE 802.3at
Input Voltage 3 to 3.63 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details