Microchip Technology, Inc. Power Over Ethernet (PoE) Controllers PD69210R-022320

Description
Power Over Ethernet Controller 48 Channel 802.3at (PoE+), 802.3af (PoE), 802.3bt 32-QFN (5x5)
Request a Quote Datasheet
Description
Power Over Ethernet Controller 48 Channel 802.3at (PoE+), 802.3af (PoE), 802.3bt 32-QFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Over Ethernet (PoE) Controllers - 150-PD69210R-022320-ND - DigiKey
Thief River Falls, MN, United States
Power Over Ethernet (PoE) Controllers
150-PD69210R-022320-ND
Power Over Ethernet (PoE) Controllers 150-PD69210R-022320-ND
Power Over Ethernet Controller 48 Channel 802.3at (PoE+), 802.3af (PoE), 802.3bt 32-QFN (5x5)

Power Over Ethernet Controller 48 Channel 802.3at (PoE+), 802.3af (PoE), 802.3bt 32-QFN (5x5)

Buy Now Datasheet
Integrated Circuits (ICs) -Power Management (PMIC) -Power Over Ethernet (PoE) Controllers - PD69210R-022320 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) -Power Management (PMIC) -Power Over Ethernet (PoE) Controllers
PD69210R-022320
Integrated Circuits (ICs) -Power Management (PMIC) -Power Over Ethernet (PoE) Controllers PD69210R-022320
Manufacturer: Microchip Technology Category: Integrated Circuits (ICs) -Power Management (PMIC) -Power Over Ethernet (PoE) Controllers Type: Controller (PSE) Package: Tray Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Mounting Type: Mounting Type Operating Temperature: -40°C ~ 85°C (TA) Voltage - Supply: 3V ~ 3.63V Standards: 802.3at (PoE+), 802.3af (PoE), 802.3bt

Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) -Power Management (PMIC) -Power Over Ethernet (PoE) Controllers
Type: Controller (PSE)
Package: Tray
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-QFN (5x5)
Mounting Type: Mounting Type
Operating Temperature: -40°C ~ 85°C (TA)
Voltage - Supply: 3V ~ 3.63V
Standards: 802.3at (PoE+), 802.3af (PoE), 802.3bt

Buy Now Datasheet
PMIC - Power Over Ethernet (PoE) Controllers - PD69210R-022320 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Over Ethernet (PoE) Controllers
PD69210R-022320
PMIC - Power Over Ethernet (PoE) Controllers PD69210R-022320
MCU FOR PD692XX FAMILY, BASED PD

MCU FOR PD692XX FAMILY, BASED PD

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers - PD69210R-022320 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
PD69210R-022320
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers PD69210R-022320
MCU FOR PD692XX FAMILY, BASED PD

MCU FOR PD692XX FAMILY, BASED PD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers
Product Number 150-PD69210R-022320-ND PD69210R-022320 PD69210R-022320 PD69210R-022320
Product Name Power Over Ethernet (PoE) Controllers Integrated Circuits (ICs) -Power Management (PMIC) -Power Over Ethernet (PoE) Controllers PMIC - Power Over Ethernet (PoE) Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
Compliance / Approvals IEEE 802.3af; IEEE 802.3at
Unlock Full Specs
to access all available technical data

Similar Products

Power Over Ethernet (PoE) Controllers - SI3453-B02-GMR-ND - DigiKey
Specs
Compliance / Approvals IEEE 802.3af; IEEE 802.3at
Input Voltage 45 to 57 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
3 suppliers
Power Over Ethernet (PoE) Controllers - 150-PD69200R-035200-ND - DigiKey
Specs
Compliance / Approvals IEEE 802.3af; IEEE 802.3at
Input Voltage 3 to 3.63 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
3 suppliers