Silicon Labs PMIC - PMIC - Power Over Ethernet (PoE) Controllers - SI3402-C-GM SI3402-C-GM

Description
Manufacturer: Silicon Labs Win Source Part Number: 812488-SI3402-C-GM Packaging: Tray Type: Controller (PD), DC/DC Power - Max: 15W Current - Supply: 2mA Internal Switch(s): Yes Number of Channels: 1 Standards: 802.3at (PoE+), 802.3af (PoE) Auxiliary Sense: No Supplier Device Package: 20-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-VQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 490 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.8V ~ 57V
Request a Quote
Description
Manufacturer: Silicon Labs Win Source Part Number: 812488-SI3402-C-GM Packaging: Tray Type: Controller (PD), DC/DC Power - Max: 15W Current - Supply: 2mA Internal Switch(s): Yes Number of Channels: 1 Standards: 802.3at (PoE+), 802.3af (PoE) Auxiliary Sense: No Supplier Device Package: 20-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-VQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 490 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.8V ~ 57V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - SI3402-C-GM - SI3402-C-GM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - SI3402-C-GM
SI3402-C-GM
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - SI3402-C-GM SI3402-C-GM
Manufacturer: Silicon Labs Win Source Part Number: 812488-SI3402-C-GM Packaging: Tray Type: Controller (PD), DC/DC Power - Max: 15W Current - Supply: 2mA Internal Switch(s): Yes Number of Channels: 1 Standards: 802.3at (PoE+), 802.3af (PoE) Auxiliary Sense: No Supplier Device Package: 20-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-VQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 490 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.8V ~ 57V

Manufacturer: Silicon Labs
Win Source Part Number: 812488-SI3402-C-GM
Packaging: Tray
Type: Controller (PD), DC/DC
Power - Max: 15W
Current - Supply: 2mA
Internal Switch(s): Yes
Number of Channels: 1
Standards: 802.3at (PoE+), 802.3af (PoE)
Auxiliary Sense: No
Supplier Device Package: 20-QFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 20-VQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 490
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.8V ~ 57V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power over Ethernet (PoE) Controllers
Product Number SI3402-C-GM
Product Name PMIC - PMIC - Power Over Ethernet (PoE) Controllers - SI3402-C-GM
Unlock Full Specs
to access all available technical data

Similar Products

Power Over Ethernet (PoE) Controllers - SI3452B-B02-GMR-ND - DigiKey
Specs
Compliance / Approvals IEEE 802.3af; IEEE 802.3at
Input Voltage 45 to 57 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
4 suppliers
Power over Ethernet (PoE) - 5073-POE1GAT-EXT-ND - DigiKey
Specs
Compliance / Approvals IEEE 802.3af; IEEE 802.3at
Features Short Circuit Protection
Data Rate 10 to 1000 Mbps
View Details
Fast EtherCAT / Fast Power over EtherCAT -  - Baumer Ltd.
Specs
Form Factor Module / Standalone
Operating Temperature -4 to 185 F (-20 to 85 C)
View Details