Microchip Technology, Inc. IEEE 802.3at single port PoE PSE controller + manager, industrial temp PD69101

Description
A single port, mixed-signal, high-voltage PoE driver. The device is utilized in Ethernet switches and enables network devices to share power and data over the same cable. It enables detection of IEEE 802.3af-2003 compliant PDs (Powered Devices) and IEEE 802.3at high power devices ensuring safe power feeding and disconnection of ports with full digital control and a minimum of external components. Integrating power, analog and state of the art logic, the PD69101 device fits into a single 24-pin, plastic QFN package. A “plug and play” device, the PD69101 executes all real-time functions as specified in the IEEE 802.3af-2003 (“AF”) and IEEE 802.3at High Power (“AT”) standards, including load detection, “AF” and “AT” classification, and using Multiple Classification Attempts (MCA). The PD69101 is designed to detect and disable disconnected ports, utilizing DC disconnection methods, as specified in the IEEE 802.3af-2003 and IEEE 802.3at-2009 standards. It can optionally detect legacy/pre-standard PD devices. The PD69101 also provides PD protection such as over-load, under-load, over-voltage, over-temperature and short-circuiting. It supports supply voltages ranging from 44V to 57 VDC with no need for additional power supply sources. The PD69101 is a low power device using an internal 0.34Ω MOSFET and an external 0.5Ω sense resistor. The chip includes built-in internal thermal protection. Two LEDs provide port state's indication and port type (AF/AT). Additional Features 1-port PoE PSE manager with internal 0.34Ω FET DC disconnect IEEE 802.3af and legacy detection IEEE 802.3at-compliant Direct LED driving SPI host interface 24-pin, 4mm x 5mm QFN MSL3, RoHS compliant
Datasheet
Description
A single port, mixed-signal, high-voltage PoE driver. The device is utilized in Ethernet switches and enables network devices to share power and data over the same cable. It enables detection of IEEE 802.3af-2003 compliant PDs (Powered Devices) and IEEE 802.3at high power devices ensuring safe power feeding and disconnection of ports with full digital control and a minimum of external components. Integrating power, analog and state of the art logic, the PD69101 device fits into a single 24-pin, plastic QFN package. A “plug and play” device, the PD69101 executes all real-time functions as specified in the IEEE 802.3af-2003 (“AF”) and IEEE 802.3at High Power (“AT”) standards, including load detection, “AF” and “AT” classification, and using Multiple Classification Attempts (MCA). The PD69101 is designed to detect and disable disconnected ports, utilizing DC disconnection methods, as specified in the IEEE 802.3af-2003 and IEEE 802.3at-2009 standards. It can optionally detect legacy/pre-standard PD devices. The PD69101 also provides PD protection such as over-load, under-load, over-voltage, over-temperature and short-circuiting. It supports supply voltages ranging from 44V to 57 VDC with no need for additional power supply sources. The PD69101 is a low power device using an internal 0.34Ω MOSFET and an external 0.5Ω sense resistor. The chip includes built-in internal thermal protection. Two LEDs provide port state's indication and port type (AF/AT). Additional Features 1-port PoE PSE manager with internal 0.34Ω FET DC disconnect IEEE 802.3af and legacy detection IEEE 802.3at-compliant Direct LED driving SPI host interface 24-pin, 4mm x 5mm QFN MSL3, RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEEE 802.3at single port PoE PSE controller + manager, industrial temp - PD69101 - Microchip Technology, Inc.
Chandler, AZ, United States
IEEE 802.3at single port PoE PSE controller + manager, industrial temp
PD69101
IEEE 802.3at single port PoE PSE controller + manager, industrial temp PD69101
A single port, mixed-signal, high-voltage PoE driver. The device is utilized in Ethernet switches and enables network devices to share power and data over the same cable. It enables detection of IEEE 802.3af-2003 compliant PDs (Powered Devices) and IEEE 802.3at high power devices ensuring safe power feeding and disconnection of ports with full digital control and a minimum of external components. Integrating power, analog and state of the art logic, the PD69101 device fits into a single 24-pin, plastic QFN package. A “plug and play” device, the PD69101 executes all real-time functions as specified in the IEEE 802.3af-2003 (“AF”) and IEEE 802.3at High Power (“AT”) standards, including load detection, “AF” and “AT” classification, and using Multiple Classification Attempts (MCA). The PD69101 is designed to detect and disable disconnected ports, utilizing DC disconnection methods, as specified in the IEEE 802.3af-2003 and IEEE 802.3at-2009 standards. It can optionally detect legacy/pre-standard PD devices. The PD69101 also provides PD protection such as over-load, under-load, over-voltage, over-temperature and short-circuiting. It supports supply voltages ranging from 44V to 57 VDC with no need for additional power supply sources. The PD69101 is a low power device using an internal 0.34Ω MOSFET and an external 0.5Ω sense resistor. The chip includes built-in internal thermal protection. Two LEDs provide port state's indication and port type (AF/AT). Additional Features 1-port PoE PSE manager with internal 0.34Ω FET DC disconnect IEEE 802.3af and legacy detection IEEE 802.3at-compliant Direct LED driving SPI host interface 24-pin, 4mm x 5mm QFN MSL3, RoHS compliant

A single port, mixed-signal, high-voltage PoE driver. The device is utilized in Ethernet switches and enables network devices to share power and data over the same cable. It enables detection of IEEE 802.3af-2003 compliant PDs (Powered Devices) and IEEE 802.3at high power devices ensuring safe power feeding and disconnection of ports with full digital control and a minimum of external components. Integrating power, analog and state of the art logic, the PD69101 device fits into a single 24-pin, plastic QFN package. A “plug and play” device, the PD69101 executes all real-time functions as specified in the IEEE 802.3af-2003 (“AF”) and IEEE 802.3at High Power (“AT”) standards, including load detection, “AF” and “AT” classification, and using Multiple Classification Attempts (MCA). The PD69101 is designed to detect and disable disconnected ports, utilizing DC disconnection methods, as specified in the IEEE 802.3af-2003 and IEEE 802.3at-2009 standards. It can optionally detect legacy/pre-standard PD devices. The PD69101 also provides PD protection such as over-load, under-load, over-voltage, over-temperature and short-circuiting. It supports supply voltages ranging from 44V to 57 VDC with no need for additional power supply sources. The PD69101 is a low power device using an internal 0.34Ω MOSFET and an external 0.5Ω sense resistor. The chip includes built-in internal thermal protection. Two LEDs provide port state's indication and port type (AF/AT).

Additional Features

    • 1-port PoE PSE manager with internal 0.34Ω FET
    • DC disconnect
    • IEEE 802.3af and legacy detection
    • IEEE 802.3at-compliant
    • Direct LED driving
    • SPI host interface
    • 24-pin, 4mm x 5mm QFN
    • MSL3, RoHS compliant
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Power over Ethernet (PoE) Controllers
Product Number PD69101
Product Name IEEE 802.3at single port PoE PSE controller + manager, industrial temp
Unlock Full Specs
to access all available technical data

Similar Products