Microchip Technology, Inc. 1port, 15.4W,IEEE 802.3af indoor PoE midspan PD-3501G

Description
The single port PoE midspan offers a compact and cost effective, IEEE 802.3af compliant solution for powering IP phones, WLAN access points, network cameras and other IP terminal devices.The compact and affordable PD-3501G provides reliable power over standard Ethernet cables, leaving existing network infrastructure completely unaltered.With plug-and-play installation, the PD-3501G can be easily and cost effectively implemented leveraging the existing Ethernet infrastructure while at the same time providing the assurance of a future proof network. Additional Features Number of ports: 1 PoE output: 15.4W Data rates: 10/100/1000 Mbps Power cord options: US, EU (Europe), UK, BR (Brazil), AU (Australia), JP (Japan) Regulatory compliance: IEEE 802.3af(PoE), RoHS Compliant,WEEE Compliant, CE EMI: FCC Part 15, Class BEN 55032 Class B (Emissions)EN 55024 (Immunity)VCC Safety: UL/EN/IEC60950-1(Ed. 2) Compact design
Datasheet
Description
The single port PoE midspan offers a compact and cost effective, IEEE 802.3af compliant solution for powering IP phones, WLAN access points, network cameras and other IP terminal devices.The compact and affordable PD-3501G provides reliable power over standard Ethernet cables, leaving existing network infrastructure completely unaltered.With plug-and-play installation, the PD-3501G can be easily and cost effectively implemented leveraging the existing Ethernet infrastructure while at the same time providing the assurance of a future proof network. Additional Features Number of ports: 1 PoE output: 15.4W Data rates: 10/100/1000 Mbps Power cord options: US, EU (Europe), UK, BR (Brazil), AU (Australia), JP (Japan) Regulatory compliance: IEEE 802.3af(PoE), RoHS Compliant,WEEE Compliant, CE EMI: FCC Part 15, Class BEN 55032 Class B (Emissions)EN 55024 (Immunity)VCC Safety: UL/EN/IEC60950-1(Ed. 2) Compact design
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1port, 15.4W,IEEE 802.3af indoor PoE midspan - PD-3501G - Microchip Technology, Inc.
Chandler, AZ, United States
1port, 15.4W,IEEE 802.3af indoor PoE midspan
PD-3501G
1port, 15.4W,IEEE 802.3af indoor PoE midspan PD-3501G
The single port PoE midspan offers a compact and cost effective, IEEE 802.3af compliant solution for powering IP phones, WLAN access points, network cameras and other IP terminal devices.The compact and affordable PD-3501G provides reliable power over standard Ethernet cables, leaving existing network infrastructure completely unaltered.With plug-and-play installation, the PD-3501G can be easily and cost effectively implemented leveraging the existing Ethernet infrastructure while at the same time providing the assurance of a future proof network. Additional Features Number of ports: 1 PoE output: 15.4W Data rates: 10/100/1000 Mbps Power cord options: US, EU (Europe), UK, BR (Brazil), AU (Australia), JP (Japan) Regulatory compliance: IEEE 802.3af(PoE), RoHS Compliant,WEEE Compliant, CE EMI: FCC Part 15, Class BEN 55032 Class B (Emissions)EN 55024 (Immunity)VCC Safety: UL/EN/IEC60950-1(Ed. 2) Compact design

The single port PoE midspan offers a compact and cost effective, IEEE 802.3af compliant solution for powering IP phones, WLAN access points, network cameras and other IP terminal devices.The compact and affordable PD-3501G provides reliable power over standard Ethernet cables, leaving existing network infrastructure completely unaltered.With plug-and-play installation, the PD-3501G can be easily and cost effectively implemented leveraging the existing Ethernet infrastructure while at the same time providing the assurance of a future proof network.

Additional Features

  • Number of ports: 1
  • PoE output: 15.4W
  • Data rates: 10/100/1000 Mbps
  • Power cord options: US, EU (Europe), UK, BR (Brazil), AU (Australia), JP (Japan)
  • Regulatory compliance: IEEE 802.3af(PoE), RoHS Compliant,WEEE Compliant, CE
  • EMI: FCC Part 15, Class BEN 55032 Class B (Emissions)EN 55024 (Immunity)VCC
  • Safety: UL/EN/IEC60950-1(Ed.2)
  • Compact design
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Power over Ethernet (PoE) Controllers
Product Number PD-3501G
Product Name 1port, 15.4W,IEEE 802.3af indoor PoE midspan
Ports 1
Unlock Full Specs
to access all available technical data

Similar Products

Power Over Ethernet (PoE) Controllers - 336-1385-ND - DigiKey
Specs
Compliance / Approvals IEEE 802.3af
Input Voltage 2.8 to 57 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
3 suppliers
Power Management ICs - Si3482 - Silicon Labs
Specs
Form Factor IC
Applications PoE Controller
Compliance / Approvals IEEE 802.3at; RoHS
View Details