Microchip Technology, Inc. 1200V/Phase leg/SiC Mosfet modules MSCSM120AM08CT3AG-Module

Description
SiC Power MOSFET Low RDS(on) High temperature performance Kelvin source for easy drive Low stray inductance Internal thermistor for temperature monitoring (optional) High efficiency converter Outstanding performance at high frequency operation Stable temperature behavior Direct mounting to heatsink (isolated package) Low junction to case thermal resistance RoHS Compliant Additional Features Configuration: Phase leg VDSS (V): 1200 RDSon (mR) typ: 6.25 Current (A) Tc=80C: 268 Silicon type: SiC Mosfet Package: SP3F
Datasheet
Description
SiC Power MOSFET Low RDS(on) High temperature performance Kelvin source for easy drive Low stray inductance Internal thermistor for temperature monitoring (optional) High efficiency converter Outstanding performance at high frequency operation Stable temperature behavior Direct mounting to heatsink (isolated package) Low junction to case thermal resistance RoHS Compliant Additional Features Configuration: Phase leg VDSS (V): 1200 RDSon (mR) typ: 6.25 Current (A) Tc=80C: 268 Silicon type: SiC Mosfet Package: SP3F
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1200V/Phase leg/SiC Mosfet modules - MSCSM120AM08CT3AG-Module - Microchip Technology, Inc.
Chandler, AZ, United States
1200V/Phase leg/SiC Mosfet modules
MSCSM120AM08CT3AG-Module
1200V/Phase leg/SiC Mosfet modules MSCSM120AM08CT3AG-Module
SiC Power MOSFET Low RDS(on) High temperature performance Kelvin source for easy drive Low stray inductance Internal thermistor for temperature monitoring (optional) High efficiency converter Outstanding performance at high frequency operation Stable temperature behavior Direct mounting to heatsink (isolated package) Low junction to case thermal resistance RoHS Compliant Additional Features Configuration: Phase leg VDSS (V): 1200 RDSon (mR) typ: 6.25 Current (A) Tc=80C: 268 Silicon type: SiC Mosfet Package: SP3F
  • SiC Power MOSFET
  • Low RDS(on)
  • High temperature performance
  • Kelvin source for easy drive
  • Low stray inductance
  • Internal thermistor for temperature monitoring (optional)
  • High efficiency converter
  • Outstanding performance at high frequency operation
  • Stable temperature behavior
  • Direct mounting to heatsink (isolated package)
  • Low junction to case thermal resistance
  • RoHS Compliant

Additional Features

    • Configuration: Phase leg
    • VDSS (V): 1200
    • RDSon (mR) typ: 6.25
    • Current (A) Tc=80C: 268
    • Silicon type: SiC Mosfet
    • Package: SP3F
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Semiconductor Power Modules
Product Number MSCSM120AM08CT3AG-Module
Product Name 1200V/Phase leg/SiC Mosfet modules
Technology MOSFET; SiC
Unlock Full Specs
to access all available technical data

Similar Products

Intelligent Power Modules (IPM) - IM241-S6T2J - Infineon Technologies AG
Specs
Technology Intelligent Power Module (IPM)
Configuration Three Phase; 3 Phase Open Emitter
Package DIP 29x12
View Details
IGBT Modules PIM - 6th-Gen V Series Model: 7MBR75VN120-50 - Fuji Electric Corp. of America
Specs
Technology IGBT
Package M720
Output Voltage 1200 volts
View Details
1000V/Full bridge + series and parallel diodes/Si - APTM100H45STG-Module - Microchip Technology, Inc.
Specs
Technology MOSFET
Configuration Full Bridge
Output Voltage 1000 volts
View Details
Integrated Power Modules -  - Semikron, Inc.
Specs
Technology Intelligent Power Module (IPM)
Configuration Half-Bridge; Six-Pack
Output Voltage 1200 to 1700 volts
View Details