Microchip Technology, Inc. 600V/Vienna Rectifier/Si Mosfet modules MSCC60VRM99Ct3AG-Module

Description
Super junction MOSFET Ultra low RDSon Low Miller capacitance Ultra low gate charge Avalanche energy rated Kelvin source for easy drive Low stray inductance Internal thermistor for temperature monitoring (optional) Outstanding performance at high frequency operation Direct mounting to heatsink (isolated package) Low junction to case thermal resistance RoHS Compliant Additional Features Configuration: Vienna Rectifier VDSS (V): 600 RDSon (mR) typ: 99 Current (A) Tc=80C: 19 Silicon type: Super Junction Mosfet Package: SP3F
Datasheet
Description
Super junction MOSFET Ultra low RDSon Low Miller capacitance Ultra low gate charge Avalanche energy rated Kelvin source for easy drive Low stray inductance Internal thermistor for temperature monitoring (optional) Outstanding performance at high frequency operation Direct mounting to heatsink (isolated package) Low junction to case thermal resistance RoHS Compliant Additional Features Configuration: Vienna Rectifier VDSS (V): 600 RDSon (mR) typ: 99 Current (A) Tc=80C: 19 Silicon type: Super Junction Mosfet Package: SP3F
Datasheet

Suppliers

Company
Product
Description
Supplier Links
600V/Vienna Rectifier/Si Mosfet modules - MSCC60VRM99Ct3AG-Module - Microchip Technology, Inc.
Chandler, AZ, United States
600V/Vienna Rectifier/Si Mosfet modules
MSCC60VRM99Ct3AG-Module
600V/Vienna Rectifier/Si Mosfet modules MSCC60VRM99Ct3AG-Module
Super junction MOSFET Ultra low RDSon Low Miller capacitance Ultra low gate charge Avalanche energy rated Kelvin source for easy drive Low stray inductance Internal thermistor for temperature monitoring (optional) Outstanding performance at high frequency operation Direct mounting to heatsink (isolated package) Low junction to case thermal resistance RoHS Compliant Additional Features Configuration: Vienna Rectifier VDSS (V): 600 RDSon (mR) typ: 99 Current (A) Tc=80C: 19 Silicon type: Super Junction Mosfet Package: SP3F
  • Super junction MOSFET
  • Ultra low RDSon
  • Low Miller capacitance
  • Ultra low gate charge
  • Avalanche energy rated
  • Kelvin source for easy drive
  • Low stray inductance
  • Internal thermistor for temperature monitoring (optional)
  • Outstanding performance at high frequency operation
  • Direct mounting to heatsink (isolated package)
  • Low junction to case thermal resistance
  • RoHS Compliant

Additional Features

    • Configuration: Vienna Rectifier
    • VDSS (V): 600
    • RDSon (mR) typ: 99
    • Current (A) Tc=80C: 19
    • Silicon type: Super Junction Mosfet
    • Package: SP3F
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Semiconductor Power Modules
Product Number MSCC60VRM99Ct3AG-Module
Product Name 600V/Vienna Rectifier/Si Mosfet modules
Technology MOSFET
Unlock Full Specs
to access all available technical data

Similar Products

IGBT Modules PIM - 6th-Gen V Series Model: 7MBR150VZ060-80 - Fuji Electric Corp. of America
Specs
Technology IGBT
Package M722
Output Voltage 600 volts
View Details
 - IM393M6E3XKLA1 - Rochester Electronics
Infineon Technologies AG
Specs
Technology Intelligent Power Module (IPM)
View Details
1000V/Full bridge + series FRED and SiC parallel d - APTM100H45SCTG-Module - Microchip Technology, Inc.
Specs
Technology MOSFET; SiC
Configuration Full Bridge
Output Voltage 1000 volts
View Details
flow PIM® 0 Power Module - 10-FZ12PMA015M7-P840A28 - Vincotech GmbH
Specs
Technology IGBT; IGBT M7
Configuration PIM (CIB)
Output Voltage 1200 volts
View Details