Microchip Technology, Inc. 1200V/Phase leg/SiC Mosfet modules MSCSM120AM042CT6AG-Module

Description
SiC Power MOSFET Low RDS(on) High temperature performance Kelvin source for easy drive Low stray inductance Internal thermistor for temperature monitoring (optional) High efficiency converter Outstanding performance at high frequency operation Stable temperature behavior Direct mounting to heatsink (isolated package) Low junction to case thermal resistance RoHS Compliant Additional Features Configuration: Phase leg VDSS (V): 1200 RDSon (mR) typ: 4.2 Current (A) Tc=80C: 394 Silicon type: SiC Mosfet Package: SP6C
Datasheet
Description
SiC Power MOSFET Low RDS(on) High temperature performance Kelvin source for easy drive Low stray inductance Internal thermistor for temperature monitoring (optional) High efficiency converter Outstanding performance at high frequency operation Stable temperature behavior Direct mounting to heatsink (isolated package) Low junction to case thermal resistance RoHS Compliant Additional Features Configuration: Phase leg VDSS (V): 1200 RDSon (mR) typ: 4.2 Current (A) Tc=80C: 394 Silicon type: SiC Mosfet Package: SP6C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1200V/Phase leg/SiC Mosfet modules - MSCSM120AM042CT6AG-Module - Microchip Technology, Inc.
Chandler, AZ, United States
1200V/Phase leg/SiC Mosfet modules
MSCSM120AM042CT6AG-Module
1200V/Phase leg/SiC Mosfet modules MSCSM120AM042CT6AG-Module
SiC Power MOSFET Low RDS(on) High temperature performance Kelvin source for easy drive Low stray inductance Internal thermistor for temperature monitoring (optional) High efficiency converter Outstanding performance at high frequency operation Stable temperature behavior Direct mounting to heatsink (isolated package) Low junction to case thermal resistance RoHS Compliant Additional Features Configuration: Phase leg VDSS (V): 1200 RDSon (mR) typ: 4.2 Current (A) Tc=80C: 394 Silicon type: SiC Mosfet Package: SP6C
  • SiC Power MOSFET
  • Low RDS(on)
  • High temperature performance
  • Kelvin source for easy drive
  • Low stray inductance
  • Internal thermistor for temperature monitoring (optional)
  • High efficiency converter
  • Outstanding performance at high frequency operation
  • Stable temperature behavior
  • Direct mounting to heatsink (isolated package)
  • Low junction to case thermal resistance
  • RoHS Compliant

Additional Features

    • Configuration: Phase leg
    • VDSS (V): 1200
    • RDSon (mR) typ: 4.2
    • Current (A) Tc=80C: 394
    • Silicon type: SiC Mosfet
    • Package: SP6C
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Semiconductor Power Modules
Product Number MSCSM120AM042CT6AG-Module
Product Name 1200V/Phase leg/SiC Mosfet modules
Technology MOSFET; SiC
Unlock Full Specs
to access all available technical data

Similar Products

IGBT Modules 2-Pack - 6th-Gen V Series Model 2MBI1000VXB-170EA-54 - Fuji Electric Corp. of America
Specs
Technology IGBT
Package M272
Output Voltage 1700 volts
View Details
 - IKCM20L60HAXKMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Technology Intelligent Power Module (IPM)
View Details
600V Non-Punch-Thru IGBT - IGBT-NPT-600V - Microchip Technology, Inc.
Specs
Technology IGBT
View Details
flow PIM® E2 Power Module - 10-EY12PNA032ME02-L188C03T - Vincotech GmbH
Specs
Technology SiC; SiC MOSFET
Configuration PIM (CIB)
Output Voltage 1200 volts
View Details