Microchip Technology, Inc. 1200V/Phase leg/SiC Mosfet modules MSCSM120AM042CD3AG-Module

Description
SiC Power MOSFET Low RDS(on) High temperature performance Kelvin source for easy drive Low stray inductance Internal thermistor for temperature monitoring (optional) High efficiency converter Outstanding performance at high frequency operation Stable temperature behavior Direct mounting to heatsink (isolated package) Low junction to case thermal resistance RoHS Compliant Additional Features Configuration: Phase leg VDSS (V): 1200 RDSon (mR) typ: 4.2 Current (A) Tc=80C: 394 Silicon type: SiC Mosfet Package: D3
Datasheet
Description
SiC Power MOSFET Low RDS(on) High temperature performance Kelvin source for easy drive Low stray inductance Internal thermistor for temperature monitoring (optional) High efficiency converter Outstanding performance at high frequency operation Stable temperature behavior Direct mounting to heatsink (isolated package) Low junction to case thermal resistance RoHS Compliant Additional Features Configuration: Phase leg VDSS (V): 1200 RDSon (mR) typ: 4.2 Current (A) Tc=80C: 394 Silicon type: SiC Mosfet Package: D3
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1200V/Phase leg/SiC Mosfet modules - MSCSM120AM042CD3AG-Module - Microchip Technology, Inc.
Chandler, AZ, United States
1200V/Phase leg/SiC Mosfet modules
MSCSM120AM042CD3AG-Module
1200V/Phase leg/SiC Mosfet modules MSCSM120AM042CD3AG-Module
SiC Power MOSFET Low RDS(on) High temperature performance Kelvin source for easy drive Low stray inductance Internal thermistor for temperature monitoring (optional) High efficiency converter Outstanding performance at high frequency operation Stable temperature behavior Direct mounting to heatsink (isolated package) Low junction to case thermal resistance RoHS Compliant Additional Features Configuration: Phase leg VDSS (V): 1200 RDSon (mR) typ: 4.2 Current (A) Tc=80C: 394 Silicon type: SiC Mosfet Package: D3
  • SiC Power MOSFET
  • Low RDS(on)
  • High temperature performance
  • Kelvin source for easy drive
  • Low stray inductance
  • Internal thermistor for temperature monitoring (optional)
  • High efficiency converter
  • Outstanding performance at high frequency operation
  • Stable temperature behavior
  • Direct mounting to heatsink (isolated package)
  • Low junction to case thermal resistance
  • RoHS Compliant

Additional Features

    • Configuration: Phase leg
    • VDSS (V): 1200
    • RDSon (mR) typ: 4.2
    • Current (A) Tc=80C: 394
    • Silicon type: SiC Mosfet
    • Package: D3
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Semiconductor Power Modules
Product Number MSCSM120AM042CD3AG-Module
Product Name 1200V/Phase leg/SiC Mosfet modules
Technology MOSFET; SiC
Unlock Full Specs
to access all available technical data

Similar Products

Intelligent Power Modules (IPM) - IKCM20L60GD - Infineon Technologies AG
Specs
Technology Intelligent Power Module (IPM)
Configuration Three Phase; 3 Phase Open Emitter
Package DIP 36x21D
View Details
2 suppliers
IGBT Modules IPM - 6th-Gen V Series Model 6MBP100VFN060-50 - Fuji Electric Corp. of America
Specs
Technology IGBT; Intelligent Power Module (IPM)
Package P636
Output Voltage 600 volts
View Details
1000V/Boost chopper/Si Mosfet modules - APT26M100JCU2-Module - Microchip Technology, Inc.
Specs
Technology MOSFET
Output Voltage 1000 volts
Output Current 20 amps
View Details
IGBT Modules -  - Semikron, Inc.
Semikron, Inc.
Specs
Technology IGBT
Configuration Half-Bridge; H-Bridge; Six-Pack
Output Voltage 600 to 3300 volts
View Details