Microchip Technology, Inc. 1200V/Phase leg/SiC Mosfet modules MSCSM120AM027CD3AG-Module

Description
• SiC Power MOSFET - Low RDS(on) - High temperature performance • Kelvin source for easy drive • Low stray inductance • Internal thermistor for temperature monitoring (optional) • High efficiency converter • Outstanding performance at high frequency operation • Stable temperature behavior • Direct mounting to heatsink (isolated package) • Low junction to case thermal resistance • RoHS Compliant Additional Features Full bridge VDSS (V): 1700 RDSon (mR) typ: 17.5 Current (A) Tc=80C: 98 Silicon type: SiC Mosfet Package: SP3F
Datasheet
Description
• SiC Power MOSFET - Low RDS(on) - High temperature performance • Kelvin source for easy drive • Low stray inductance • Internal thermistor for temperature monitoring (optional) • High efficiency converter • Outstanding performance at high frequency operation • Stable temperature behavior • Direct mounting to heatsink (isolated package) • Low junction to case thermal resistance • RoHS Compliant Additional Features Full bridge VDSS (V): 1700 RDSon (mR) typ: 17.5 Current (A) Tc=80C: 98 Silicon type: SiC Mosfet Package: SP3F
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1200V/Phase leg/SiC Mosfet modules - MSCSM120AM027CD3AG-Module - Microchip Technology, Inc.
Chandler, AZ, United States
1200V/Phase leg/SiC Mosfet modules
MSCSM120AM027CD3AG-Module
1200V/Phase leg/SiC Mosfet modules MSCSM120AM027CD3AG-Module
• SiC Power MOSFET - Low RDS(on) - High temperature performance • Kelvin source for easy drive • Low stray inductance • Internal thermistor for temperature monitoring (optional) • High efficiency converter • Outstanding performance at high frequency operation • Stable temperature behavior • Direct mounting to heatsink (isolated package) • Low junction to case thermal resistance • RoHS Compliant Additional Features Full bridge VDSS (V): 1700 RDSon (mR) typ: 17.5 Current (A) Tc=80C: 98 Silicon type: SiC Mosfet Package: SP3F

• SiC Power MOSFET
- Low RDS(on)
- High temperature performance
• Kelvin source for easy drive
• Low stray inductance
• Internal thermistor for temperature monitoring (optional)
• High efficiency converter
• Outstanding performance at high frequency operation
• Stable temperature behavior
• Direct mounting to heatsink (isolated package)
• Low junction to case thermal resistance
• RoHS Compliant

Additional Features

  • Full bridge
  • VDSS (V): 1700
  • RDSon (mR) typ: 17.5
  • Current (A) Tc=80C: 98
  • Silicon type: SiC Mosfet
  • Package: SP3F
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Semiconductor Power Modules
Product Number MSCSM120AM027CD3AG-Module
Product Name 1200V/Phase leg/SiC Mosfet modules
Technology MOSFET; SiC
Unlock Full Specs
to access all available technical data

Similar Products

Intelligent Power Modules (IPM) - IKCM30F60GA - Infineon Technologies AG
Specs
Technology Intelligent Power Module (IPM)
Configuration Three Phase; 3 Phase Open Emitter
Package DIP 36x21
View Details
IGBT Modules 3-Level - 6th-Gen V Series Model 4MBI450VF-120RD-50 - Fuji Electric Corp. of America
Specs
Technology IGBT
Package M403
Output Voltage 1200 volts
View Details
600V/Vienna phase leg/Si Mosfet modules - MSCC60AM23C4AG-Module - Microchip Technology, Inc.
Specs
Technology MOSFET
Output Voltage 600 volts
Output Current 81 amps
View Details
Full Silicon Carbide Power Modules -  - Semikron, Inc.
Specs
Technology SiC
Configuration Half-Bridge; H-Bridge; Six-Pack
Output Voltage 1200 to 1700 volts
View Details