Microchip Technology, Inc. 1200V/Phase leg/IGBT modules APTGLQ150A120TG-Module

Description
IGBT 4 fast Low voltage drop Low tail current Low leakage current Kelvin emitter for easy drive Low stray inductance Stable temperature behavior Very rugged Direct mounting to heatsink (isolated package) Low junction to case thermal resistance Internal thermistor for temperature monitoring (optional) Easy paralleling due to positive TC of VCEsat Low profile RoHS Compliant Additional Features Configuration: Phase leg VCES (V): 1200 VCESat (V): 2.05 Current (A) Tc=80C: 150 Silicon type: TRENCH 4 FAST Package: SP4
Datasheet
Description
IGBT 4 fast Low voltage drop Low tail current Low leakage current Kelvin emitter for easy drive Low stray inductance Stable temperature behavior Very rugged Direct mounting to heatsink (isolated package) Low junction to case thermal resistance Internal thermistor for temperature monitoring (optional) Easy paralleling due to positive TC of VCEsat Low profile RoHS Compliant Additional Features Configuration: Phase leg VCES (V): 1200 VCESat (V): 2.05 Current (A) Tc=80C: 150 Silicon type: TRENCH 4 FAST Package: SP4
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1200V/Phase leg/IGBT modules - APTGLQ150A120TG-Module - Microchip Technology, Inc.
Chandler, AZ, United States
1200V/Phase leg/IGBT modules
APTGLQ150A120TG-Module
1200V/Phase leg/IGBT modules APTGLQ150A120TG-Module
IGBT 4 fast Low voltage drop Low tail current Low leakage current Kelvin emitter for easy drive Low stray inductance Stable temperature behavior Very rugged Direct mounting to heatsink (isolated package) Low junction to case thermal resistance Internal thermistor for temperature monitoring (optional) Easy paralleling due to positive TC of VCEsat Low profile RoHS Compliant Additional Features Configuration: Phase leg VCES (V): 1200 VCESat (V): 2.05 Current (A) Tc=80C: 150 Silicon type: TRENCH 4 FAST Package: SP4
  • IGBT 4 fast
  • Low voltage drop
  • Low tail current
  • Low leakage current
  • Kelvin emitter for easy drive
  • Low stray inductance
  • Stable temperature behavior
  • Very rugged
  • Direct mounting to heatsink (isolated package)
  • Low junction to case thermal resistance
  • Internal thermistor for temperature monitoring (optional)
  • Easy paralleling due to positive TC of VCEsat
  • Low profile
  • RoHS Compliant

Additional Features

    • Configuration: Phase leg
    • VCES (V): 1200
    • VCESat (V): 2.05
    • Current (A) Tc=80C: 150
    • Silicon type: TRENCH 4 FAST
    • Package: SP4
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Semiconductor Power Modules
Product Number APTGLQ150A120TG-Module
Product Name 1200V/Phase leg/IGBT modules
Technology IGBT
Unlock Full Specs
to access all available technical data

Similar Products

Power Driver Modules - IM393M6FXKLA1 - ODG (Origin Data Global)
Specs
Technology IGBT; IGBT
View Details
IGBT Modules IPM - 6th-Gen V Series Model 6MBP35VBA120-50 - Fuji Electric Corp. of America
Specs
Technology IGBT; Intelligent Power Module (IPM)
Package P626
Output Voltage 1200 volts
View Details
650V Non-Punch-Thru IGBT - IGBT-NPT-650V - Microchip Technology, Inc.
Specs
Technology IGBT
Package SOT-227, TO-247, TO-247-MAX, TO-264, TO-264-MAX, TO-268
View Details
flow 90PACK 1 Power Module - 10-R1126PA015M7-P708F70 - Vincotech GmbH
Specs
Technology IGBT; IGBT M7
Configuration Six-Pack
Output Voltage 1200 volts
View Details