Manufacturer: Microchip Technology
Win Source Part Number: 885918-MRF24WN0MA-I/
Operating Temperature Range: -40°C ~ 85°C
Features: WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Package: Tray
Package: 37-SMD Module
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MRF24WN0
Categories: RF/IF and RFID
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Trace Surface Mount
WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Trace Surface Mount
RF TXRX MOD WIFI TRACE ANT SMD
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Modules | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 885918-MRF24WN0MA-I/RM100 | MRF24WN0MA-I/RM100-ND | MRF24WN0MA-I/RM100 | MRF24WN0MA-I/RM100 |
| Product Name | RF Transceiver Modules - MRF24WN0MA-I/RM100 | RF Transceiver Modules and Modems | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems |
| Device Type | Rec-Trans | |||
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Package Type | Surface Mount; Surface Mount | Surface Mount; 37-SMD Module | Surface Mount; 37-SMD Module | |
| RF Modulation | Phase Shift Key | |||
| Radio Technique | Direct-Sequence Spread Spectrum |