Microchip Technology, Inc. RF Transceiver Modules and Modems ATWINC3400-MR210UA131

Description
WiFi 802.11b/g/n Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount
Request a Quote
Description
WiFi 802.11b/g/n Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ATWINC3400-MR210UA is an IEEE 802.11 b/g/n RF/Baseband/Medium Access Control network controller that includes a Bluetooth Low Energy module, certified for Bluetooth 5.0. This module is designed for low power consumption and high performance in mobile applications. It features a compact form factor with a micro co-ax (u.FL) connector for external antenna connectivity, enhancing its versatility in various designs. The module supports a PHY rate of up to 72 Mbps in the 2.4 GHz ISM band and includes advanced signal processing capabilities for improved sensitivity and range. It operates within a temperature range of -40°C to +85°C and requires a power supply voltage between 3.0V and 4.2V. The ATWINC3400-MR210UA also integrates an on-chip microcontroller and flash memory for Wi-Fi and Bluetooth system software, which helps offload the host microcontroller. Additional features include support for various security protocols (WEP, WPA, WPA2), a Serial Peripheral Interface (SPI) for host communication, and an on-chip network stack that includes TCP, UDP, DHCP, and more. This module is suitable for applications requiring reliable wireless connectivity and efficient power management.

Datasheet Summary
Powered by GS/AI

The ATWINC3400-MR210UA is an IEEE 802.11 b/g/n RF/Baseband/Medium Access Control network controller that includes a Bluetooth Low Energy module, certified for Bluetooth 5.0. This module is designed for low power consumption and high performance in mobile applications. It features a compact form factor with a micro co-ax (u.FL) connector for external antenna connectivity, enhancing its versatility in various designs. The module supports a PHY rate of up to 72 Mbps in the 2.4 GHz ISM band and includes advanced signal processing capabilities for improved sensitivity and range. It operates within a temperature range of -40°C to +85°C and requires a power supply voltage between 3.0V and 4.2V. The ATWINC3400-MR210UA also integrates an on-chip microcontroller and flash memory for Wi-Fi and Bluetooth system software, which helps offload the host microcontroller. Additional features include support for various security protocols (WEP, WPA, WPA2), a Serial Peripheral Interface (SPI) for host communication, and an on-chip network stack that includes TCP, UDP, DHCP, and more. This module is suitable for applications requiring reliable wireless connectivity and efficient power management.

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules and Modems - 150-ATWINC3400-MR210UA131-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
150-ATWINC3400-MR210UA131-ND
RF Transceiver Modules and Modems 150-ATWINC3400-MR210UA131-ND
WiFi 802.11b/g/n Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount

WiFi 802.11b/g/n Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - ATWINC3400-MR210UA131 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
ATWINC3400-MR210UA131
RF and Wireless - RF Transceiver Modules and Modems ATWINC3400-MR210UA131
RF TXRX MODULE WIFI U.FL SMD

RF TXRX MODULE WIFI U.FL SMD

Supplier's Site
RF Transceiver Modules and Modems - ATWINC3400-MR210UA131 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
ATWINC3400-MR210UA131
RF Transceiver Modules and Modems ATWINC3400-MR210UA131
WiFi 802.11b/g/n Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount

WiFi 802.11b/g/n Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Modules RF Transceivers RF Transceivers
Product Number 150-ATWINC3400-MR210UA131-ND ATWINC3400-MR210UA131 ATWINC3400-MR210UA131
Product Name RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems RF Transceiver Modules and Modems
RF Modulation Phase Shift Key
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz 2400 MHz
Sensitivity -95 dBm -95 dBm -95 dBm
Output Power 18.3 dBm 18.3 dBm 18.3 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2307768 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Frequency Shift Key; GFSK
Features RoHS
Output Power 10 dBm
View Details
RF Transceiver Modules and Modems - 150-RN4678APL-VB/RM122-ND - DigiKey
Specs
Operating Temperature -20.0 to 70.0 C (-4.0 to 158.0 F)
Operating Frequency 2400 MHz
Sensitivity -92 dBm
View Details
2 suppliers
Digital Antenna System Radio Frequency Module -  - Nokia
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems
Package Type Rack mount
View Details