Microchip Technology, Inc. RF Receivers - MICRF230YQS MICRF230YQS

Description
Manufacturer: Microchip Technology Win Source Part Number: 844080-MICRF230YQS Operating Temperature Range: -40°C ~ 105°C Features: series RF Receiver ISM 433.92MHz -112dBm 20kbps On-Board, Trace 16-QSOP Package: 16-SSOP (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: MICRF230 Categories: RF/IF and RFID Case / Package: 16-QSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 98 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 844080-MICRF230YQS Operating Temperature Range: -40°C ~ 105°C Features: series RF Receiver ISM 433.92MHz -112dBm 20kbps On-Board, Trace 16-QSOP Package: 16-SSOP (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: MICRF230 Categories: RF/IF and RFID Case / Package: 16-QSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 98 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - MICRF230YQS - 844080-MICRF230YQS - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - MICRF230YQS
844080-MICRF230YQS
RF Receivers - MICRF230YQS 844080-MICRF230YQS
Manufacturer: Microchip Technology Win Source Part Number: 844080-MICRF230YQS Operating Temperature Range: -40°C ~ 105°C Features: series RF Receiver ISM 433.92MHz -112dBm 20kbps On-Board, Trace 16-QSOP Package: 16-SSOP (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: MICRF230 Categories: RF/IF and RFID Case / Package: 16-QSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 98 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 844080-MICRF230YQS
Operating Temperature Range: -40°C ~ 105°C
Features: series RF Receiver ISM 433.92MHz -112dBm 20kbps On-Board, Trace 16-QSOP
Package: 16-SSOP (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: MICRF230
Categories: RF/IF and RFID
Case / Package: 16-QSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 98
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
RF and Wireless - RF Receivers - MICRF230YQS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Receivers
MICRF230YQS
RF and Wireless - RF Receivers MICRF230YQS
RF RECEIVER ISM 433.92MHZ 16QSOP

RF RECEIVER ISM 433.92MHZ 16QSOP

Supplier's Site
RF Receivers - MICRF230YQS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
MICRF230YQS
RF Receivers MICRF230YQS
- RF Receiver ISM 433.92MHz -112dBm 20kbps On-Board, Trace 16-QSOP

- RF Receiver ISM 433.92MHz -112dBm 20kbps On-Board, Trace 16-QSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers RF Receivers
Product Number 844080-MICRF230YQS MICRF230YQS MICRF230YQS
Product Name RF Receivers - MICRF230YQS RF and Wireless - RF Receivers RF Receivers
Package Type Surface Mount; Surface Mount Surface Mount; Surface Mount Surface Mount; 16-SSOP (0.154\", 3.90mm Width)
Operating Temperature -40.0 to 105.0 C (-40.0 to 221.0 F) -40.0 to 105.0 C (-40.0 to 221.0 F) -40.0 to 105.0 C (-40.0 to 221.0 F)
Applications General Purpose
Sensitivity -112 dBm -112 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - MAX3483EESA - 844655-MAX3483EESA - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
RF Receivers - MICRF003BM TR - Quarktwin Technology Ltd.
Microchip Technology, Inc.
Specs
Package Type Surface Mount; 16-SOIC (0.154\", 3.90mm Width)
Features RoHS
Operating Temperature -40.0 to 105.0 C (-40.0 to 221.0 F)
View Details
Digital Receiver - EDRC-11E2A-00 - Emhiser Research, Inc.
Emhiser Research, Inc.
Specs
Applications Military / Defense
Package Type Mounting Holes
Communication Interface TTL
View Details
Receivers -  - MACOM
Specs
Applications RF Microwave
Package Type Flatpack
Features RoHS (optional feature)
View Details