The MICRF229 is a low-power RF receiver designed for operation in the 433.92 MHz frequency range. It features a sensitivity of -112 dBm and supports data rates up to 20 kbps, making it suitable for various wireless applications. The device operates from a supply voltage of 3.5V to 5.5V and consumes a typical current of 6.0 mA during receiving, with a significantly lower current draw of 15 µA in sleep mode and 0.5 µA in shutdown mode. The MICRF229 includes an automatic gain control (AGC) feature and provides a received signal strength indicator (RSSI) output. It is packaged in a compact 16-pin QSOP format, measuring 4.9 mm x 6.0 mm, and is rated for operation in temperatures ranging from -40°C to +105°C. This receiver is ideal for applications such as automotive remote keyless entry, remote control systems, and wireless data transmission.
RF RECEIVER ISM 433.92MHZ 16QSOP Product overview: MICRF229YQS from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 433.92MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 433.92MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-MICRF229YQS can be used for catalog matching and distributor lookup.
Alternative Parts (Cross-Reference): Cross
Manufacturer: Microchip Technology
Category: RF and Wireless RF Receivers
Package: Tube
Product Status: Active
Frequency: 433.92MHz
Sensitivity: -112dBm
Data Rate (Max): 20kbps
Modulation or Protocol: ISM
Applications: General Purpose
Current - Receiving: 6mA
RF RECEIVER ISM 433.92MHZ 16QSOP
- RF Receiver ISM 433.92MHz -112dBm 20kbps On-Board, Trace 16-QSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Receivers | RF Receivers | RF Receivers | RF Receivers |
| Product Number | 870-MICRF229YQS | MICRF229YQS | MICRF229YQS | |
| Product Name | 433.92MHZ Rf Receiver | RF and Wireless RF Receivers | RF and Wireless - RF Receivers | RF Receivers |
| Applications | General Purpose | General Purpose | ||
| Package Type | Tube | Surface Mount; Surface Mount | Surface Mount; 16-SSOP (0.154\", 3.90mm Width) | |
| RF Modulation | ISM | |||
| Features | RoHS | RoHS | ||
| Operating Temperature | -40.0 to 105.0 C (-40.0 to 221.0 F) | -40.0 to 105.0 C (-40.0 to 221.0 F) | -40.0 to 105.0 C (-40.0 to 221.0 F) |